EN
  • EN
  • DE

MCHC908GR8ACFAE

Part No MCHC908GR8ACFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7.5KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 6x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series MCHC908GR8
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811758-MCHC908GR8ACFAE
Ultra Librarian 3D Model Ultra Librarian MCHC908GR8ACFAE CAD Model

Description

The NXP MCHC908GR8ACFAE microcontroller is a highly sophisticated and versatile integrated circuit designed to cater to a wide range of embedded applications. This powerful MCU is part of NXP's HC08 family, which is renowned for its high-performance architecture, low power consumption, and robust feature set. The MCHC908GR8ACFAE is particularly well-suited for industrial control, automotive, and smart IoT devices, where reliability and efficiency are paramount.

Key Features:

  • Core: The device features a HC08 core, which is a high-performance 8-bit CPU offering a good balance between speed and power efficiency.
  • Memory: It comes with 7.5KB of on-chip FLASH memory and 256 Bytes of RAM, providing ample space for program storage and efficient data management.
  • Speed: The microcontroller operates at a maximum CPU frequency of 8 MHz, ensuring swift processing and response times for time-sensitive applications.
  • I/O Ports: The MCHC908GR8ACFAE boasts a variety of input/output options with 38 I/O pins, which makes it highly adaptable to different peripherals and interfaces.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is critical for sensor-based applications.
  • Timers: It includes multiple timers with pulse width modulation (PWM) capability, which is essential for control applications requiring precise timing and actuation.
  • Serial Communication: The MCU supports serial communication via SCI (Serial Communication Interface), enabling easy data exchange with other devices and systems.
  • Power Management: Advanced power management features are available, including a range of low-power modes to minimize energy consumption during idle periods.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.
  • Packaging: It is available in a 42-pin SDIP package, which is conducive to robust PCB (Printed Circuit Board) design and easy integration into various systems.

Overall, the NXP MCHC908GR8ACFAE microcontroller is engineered to deliver exceptional performance and reliability for complex and demanding applications. Its comprehensive set of features and capabilities make it an ideal choice for designers looking to develop advanced embedded systems with stringent requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess