EN
  • EN
  • DE

SY87701LHG

Part No SY87701LHG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 3.3V 32-1250Mbps AnyRate CLOCK AND DATA RECOVERY | IC CLOCK/DATA RECOVERY 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Frequency - Max 1.25Gbps
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Family Part Number SY87701
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263076-SY87701LHG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87701LHG CAD Model

Description

The SY87701LHG from Microchip Technology is a cutting-edge, high-performance integrated circuit designed for the ever-evolving demands of modern telecommunications and data communications systems. This versatile product is a testament to Microchip's commitment to providing advanced solutions for signal integrity and data processing challenges.

Key Features

  • High-Speed Operation: The SY87701LHG is engineered to support very high data rates, making it suitable for applications where speed is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed for low power consumption, helping to reduce the overall energy footprint of the systems it's integrated into.
  • Robust Signal Integrity: With built-in features to enhance signal quality, the SY87701LHG ensures reliable data transmission even under challenging conditions.
  • Flexibility: The device is versatile and can be used in a variety of applications, from fiber optic modules to high-speed networking equipment.

Applications

The SY87701LHG is ideal for a range of applications, including but not limited to:

  • Fiber Optic Transceivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Backplane Interconnects
  • High-Speed Data Acquisition

Technical Specifications

As a highly integrated solution, the SY87701LHG boasts an impressive set of technical specifications that enable it to meet the rigorous demands of high-speed communication systems:

  • Advanced CMOS Technology
  • Support for Various Data Rates
  • Integrated Clock Data Recovery (CDR)
  • Hot-Pluggable Interface
  • Compliance with Industry Standards

In conclusion, the SY87701LHG from Microchip Technology is a superior choice for designers seeking to enhance the performance and reliability of their high-speed digital systems. Its combination of speed, efficiency, and flexibility makes it an invaluable component in the realm of modern communications technology.

You May Also Be Interested in

Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8989 $67.7978
5+ $27.8146 $139.0730
7+ $26.9454 $188.6178
9+ $26.0761 $234.6849
12+ $25.2070 $302.4840
16+ $22.5993 $361.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess