EN
  • EN
  • DE

MCHC908QY4VDWE

Part No MCHC908QY4VDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin SOIC W Tube / IC MCU 8BIT 4KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788224-MCHC908QY4VDWE
Popularity Medium
Supply and Demand Status Limited
Family Name MCHC908QY4
Introduction Date August 28, 2004
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCHC908QY4VDWE CAD Model

Description

The NXP MCHC908QY4VDWE is a robust and versatile microcontroller that serves as a core component for a wide range of electronic applications. This compact yet powerful MCU is part of the HC08 family, which is renowned for its high performance, low power consumption, and exceptional reliability. Designed to meet the demands of both simple and complex tasks, the MCHC908QY4VDWE is ideal for use in automotive, industrial, and consumer electronics.

Key Features

  • Advanced CPU: The MCHC908QY4VDWE is built around an efficient HC08 8-bit central processing unit, providing a solid foundation for applications that require precise control and processing capabilities.
  • Memory: It comes equipped with 4KB of on-chip flash memory, offering ample space for program storage, and 128 bytes of RAM, ensuring smooth operation and data handling.
  • I/O Ports: The microcontroller features multiple input/output ports, including general-purpose I/Os that can be configured to interface with a variety of external devices and sensors.
  • Analog-to-Digital Converter: An integrated 4-channel, 10-bit ADC allows the MCU to convert analog signals into digital data, making it suitable for applications that require precise measurement and monitoring.
  • Timers: Onboard timer systems, including an 8-bit modulo timer and a real-time interrupt timer, provide accurate timing functions, which are essential for various timing-critical operations.
  • Low Power Modes: The device supports multiple low power modes, enabling energy-saving operations that extend battery life in portable applications.
  • Temperature Range: The microcontroller operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Packaging: The MCHC908QY4VDWE is available in a compact 16-pin SOIC package, making it suitable for space-constrained applications.

Applications

The versatility of the NXP MCHC908QY4VDWE makes it an excellent choice for a myriad of applications, including but not limited to automotive systems, home automation, personal health devices, and smart sensors. Its robust feature set ensures developers can create sophisticated systems that require minimal power consumption without sacrificing performance.

Whether you are designing a new product or upgrading an existing system, the NXP MCHC908QY4VDWE microcontroller offers a balance of efficiency, power, and reliability that can help bring your projects to life.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess