EN
  • EN
  • DE
  • IT

MCHRC908JK3CPE

Part No MCHRC908JK3CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP / HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.3V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Base Product Number MCHRC908
Standard Package 18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345796-MCHRC908JK3CPE
Ultra Librarian 3D Model Ultra Librarian MCHRC908JK3CPE CAD Model

Description

Introducing the NXP MCHRC908JK3CPE Microcontroller

The NXP MCHRC908JK3CPE is a high-performance microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This robust and versatile MCU from NXP Semiconductors is built to deliver exceptional efficiency and reliability. With its advanced features and capabilities, the MCHRC908JK3CPE is an ideal solution for developers looking to create sophisticated systems that require low power consumption and high-speed processing.

Key Features of the MCHRC908JK3CPE

  • Advanced Core: At the heart of the MCHRC908JK3CPE lies a powerful HC08 core, known for its high code density and impressive processing capabilities. This core facilitates efficient handling of complex computations and tasks.
  • Memory: The microcontroller comes equipped with a generous amount of onboard memory, including Flash and RAM, to support a variety of applications without the need for external memory components.
  • Robust I/O Options: A wide array of input/output options provides the flexibility to connect to various peripherals and sensors, making it a highly adaptable choice for system designers.
  • Low Power Consumption: Energy efficiency is a hallmark of the MCHRC908JK3CPE, with features that minimize power usage during operation, thus extending the lifespan of battery-powered devices.
  • Reliable Performance: NXP's commitment to quality ensures that the MCHRC908JK3CPE operates reliably across different environmental conditions, making it suitable for demanding industrial applications.

Applications

The NXP MCHRC908JK3CPE is well-suited for a variety of applications that require a balance between performance and power efficiency. Its robustness and adaptability make it particularly useful in the automotive industry for engine control units, body electronics, and sensor applications. It is equally effective in industrial settings, where it can be used for process control, automation systems, and other sophisticated control applications.

For developers and engineers seeking a microcontroller that offers a blend of performance, efficiency, and reliability, the NXP MCHRC908JK3CPE stands out as a smart choice. Its comprehensive feature set and the strong backing of NXP's industry-leading support and resources ensure that it can meet the demands of the most challenging projects.

Whether you're designing the next generation of automotive electronics or creating cutting-edge industrial control systems, the MCHRC908JK3CPE provides a solid foundation on which to build your solutions.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess