EN
  • EN
  • DE

MCIMX233CAG4C

Part No MCIMX233CAG4C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX23 454MHZ 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 128-LQFP (14x14)
Manufacturer NXP
Series i.MX23
Package Tray
Core Processor ARM926EJ-S
Speed 454MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name MCIMX233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926524-MCIMX233CAG4C
Ultra Librarian 3D Model Ultra Librarian MCIMX233CAG4C CAD Model

Description

The NXP i.MX233 microcontroller, with part number MCIMX233CAG4C, is a highly integrated, power-efficient, and cost-effective ARM9™-based processor designed for a wide range of applications. This microcontroller is particularly well-suited for use in portable devices due to its low power consumption and robust multimedia features.

Key Features:

  • Core: ARM926EJ-S running at up to 454 MHz, providing a balance between performance and power efficiency.
  • Memory: Includes an integrated 128 KB RAM for system code and data, supporting efficient operation without the need for external RAM in many applications.
  • Power Management: Integrated power management unit (PMU) that simplifies power supply design and enables dynamic voltage scaling and power gating to minimize power consumption.
  • Audio: Features a high-quality audio codec supporting multiple audio formats, making it ideal for portable media players and sound-intensive applications.
  • Connectivity: Offers a range of connectivity options including USB 2.0 Full Speed, UART, SPI, I2C, and more, providing flexibility for peripheral integration.
  • Storage: Supports NAND Flash, NOR Flash, and mobile DDR, allowing for various storage configurations to meet the needs of different applications.
  • Graphics: On-chip LCD controller supports up to 24-bpp color depth and a variety of display resolutions, enabling the creation of visually rich user interfaces.
  • Touch Screen: Built-in touch screen controller facilitates the development of interactive devices.

Applications:

The MCIMX233CAG4C is ideal for a multitude of applications, including but not limited to:

  • Portable media players
  • Smart home devices
  • Industrial control systems
  • Consumer electronics
  • Healthcare devices
  • Educational electronics

With its integrated features and efficient power management, the NXP MCIMX233CAG4C microcontroller is a versatile solution that can bring advanced capabilities to your next embedded project while maintaining a low cost and power footprint.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess