EN
  • EN
  • DE
  • IT

MCIMX535DVP1C2

Part No MCIMX535DVP1C2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX53
Package Tray
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
SATA SATA 1.5Gbps (1)
USB USB 2.0 (2) , USB 2.0 + PHY (1) , USB 2.0 OTG + PHY (1)
Voltage - I/O 1.3V, 1.8V, 2.775V, 3.3V
Temperature Range - Operating -20°C ~ 85°C (TC)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Mounting Type Surface Mount
Package / Case 529-FBGA
Supplier Device Package 529-FBGA (19x19)
Additional Interfaces 1-Wire, AC'97, I²C, I²S, MMC/SD, SAI, SPI, SSI, UART
Base Product Number MCIMX535
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1340897-MCIMX535DVP1C2
Ultra Librarian 3D Model Ultra Librarian MCIMX535DVP1C2 CAD Model

Description

Product Overview: MCIMX535DVP1C2

The MCIMX535DVP1C2 is a high-performance, low-power, multimedia application processor from NXP Semiconductors, designed to meet the needs of advanced multimedia and power-efficient applications. This processor is part of NXP's i.MX53 family and is built on ARM® Cortex™-A8 core technology, operating at a speed of up to 1 GHz. It is a versatile solution that caters to a wide range of applications, including automotive infotainment, industrial control, consumer electronics, and smart mobile devices.

Key Features:

  • High-Performance Processing: At its core, the MCIMX535DVP1C2 boasts an ARM Cortex-A8 processor capable of reaching speeds of up to 1 GHz, providing ample power for complex computing tasks.
  • Integrated Graphics: The processor includes an embedded OpenVG™ and OpenGL® ES 2.0 3D graphics accelerator, enabling advanced graphical user interfaces and high-quality visuals for gaming and multimedia applications.
  • HD Video Processing: With a dedicated multi-format HD 1080p video decoder and 720p video encoder, this processor is well-suited for high-definition video playback and recording.
  • Multiple Connectivity Options: The MCIMX535DVP1C2 features a range of interfaces, including USB 2.0, HDMI, SATA II, and dual SDIO, providing flexible connectivity solutions for various peripherals and devices.
  • Power Efficiency: Designed with power management in mind, the processor ensures efficient operation, making it ideal for portable and battery-powered devices.

Applications:

  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Portable Multimedia Devices
  • Smart Mobile Devices
  • Consumer Electronics

The MCIMX535DVP1C2 processor is equipped with a rich set of peripherals and a flexible memory interface, supporting DDR2, DDR3, LPDDR2, and mobile DDR memory types. It is a comprehensive solution that brings together high performance, exceptional multimedia capabilities, and energy efficiency, making it an ideal choice for developers looking to push the boundaries of innovation in their products.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Lowest to $94.3159
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Lowest to $130.5264
NXP / Nexperia
SoC, CMOS, PBGA780
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 324FBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MD 1.3GHZ 621FCPBGA
Need more? Email Us
NXP / Nexperia
LS1088 - QORIQ LAYERSCAPE 1088A
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Zilog
IC MPU Z180 33MHZ 80QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 780FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7705 $70.7705
2+ $68.5590 $137.1180
3+ $66.3474 $199.0422
4+ $64.1358 $256.5432
6+ $57.5011 $345.0066
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 915 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess