EN
  • EN
  • DE

MCIMX6DP5EYM1AA

Part No MCIMX6DP5EYM1AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX 6DualPlus/6QuadPlus Automotive Applications Processors | IC MPU I.MX6DP 1GHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Manufacturer Package 624-LFBGA, FCBGA
Supplier Device Package 624-FCPBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1220766-MCIMX6DP5EYM1AA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP5EYM1AA CAD Model

Description

NXP i.MX 6DualPlus Processor - MCIMX6DP5EYM1AA

The NXP i.MX 6DualPlus processor, model number MCIMX6DP5EYM1AA, is a high-performance, power-efficient, and versatile processor designed to meet the demands of advanced multimedia and secure applications. This processor is built on the Arm Cortex-A9 architecture, featuring a dual-core design that runs at speeds up to 1.2 GHz, providing the computational power necessary for multitasking and complex processing tasks.

The MCIMX6DP5EYM1AA processor includes an integrated 2D and 3D graphics processing unit (GPU), which is capable of delivering rich visual experiences and supports high-definition video playback. This makes it an ideal choice for applications that require superior graphics performance, such as gaming consoles, digital signage, and advanced human-machine interfaces (HMIs).

With its advanced security features, including cryptographic acceleration and secure boot, the MCIMX6DP5EYM1AA ensures that data is protected and that systems are safeguarded against unauthorized access. This makes the processor suitable for use in applications where data security is paramount, such as point-of-sale (POS) systems, medical devices, and secure control panels.

The processor also comes equipped with a variety of connectivity options, including dual CAN buses, multiple USB ports, and Gigabit Ethernet, providing the flexibility needed to interface with a wide range of peripherals and networks. This connectivity, combined with the processor's high-speed interfaces for SD/MMC, SATA, and PCIe, allows for easy integration into a variety of industrial and consumer products.

Energy efficiency is another key feature of the MCIMX6DP5EYM1AA, with its dynamic voltage and frequency scaling (DVFS) capabilities that help to minimize power consumption, making it suitable for battery-powered devices and applications that require extended operational periods.

In summary, the NXP i.MX 6DualPlus processor MCIMX6DP5EYM1AA is an exceptional choice for designers and manufacturers who require a reliable, secure, and high-performance processor for their next-generation embedded systems and smart devices.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess