EN
  • EN
  • DE

MCZ33285EF

Part No MCZ33285EF
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description Dual High-Side TMOS Driver | IC TMOS DRIVER DUAL HISIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 7V ~ 40V
Logic Voltage - VIL, VIH 0.7V, 1.7V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCZ33285
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1221368-MCZ33285EF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33285EF CAD Model

Description

Product Overview: MCZ33285EF from NXP

The MCZ33285EF is an exceptional integrated circuit designed and manufactured by NXP Semiconductors, a leader in automotive and industrial electronics. This device is an eight-output low-side power switch with a built-in serial peripheral interface (SPI). It is primarily engineered to address the needs for multiple output low-side switches in automotive and industrial applications.

Key Features

  • Eight Low-Side Switch Outputs: The MCZ33285EF is capable of driving eight separate outputs, providing flexibility and control for various low-side switching needs.
  • Integrated Serial Peripheral Interface (SPI): With its built-in SPI, this device can communicate with microcontrollers and other digital systems, allowing for easy control and diagnostics.
  • High Current Handling: Each output is capable of handling currents up to 1A, making it suitable for driving a wide range of loads.
  • Overcurrent Protection: The device includes smart overcurrent protection to safeguard against excessive currents that could damage the system.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature limits, preventing overheating.

Applications

The MCZ33285EF is versatile and can be used in a variety of applications. It is particularly useful in the automotive industry for controlling indicators, lights, and relays. Additionally, it can be employed in industrial settings for managing actuators, sensors, and other electronic components.

Reliability and Quality

NXP's commitment to quality means that the MCZ33285EF is designed to meet the rigorous standards of the automotive industry. The device is characterized by its robustness and reliability, ensuring performance in the harshest of environments.

Easy Integration

Thanks to its SPI compatibility, integrating the MCZ33285EF into existing systems is straightforward. This ease of integration, combined with its compact SOIC-24 package, makes it an excellent choice for space-constrained applications.

Overall, the MCZ33285EF from NXP is a powerful and reliable solution for designers looking to incorporate multiple low-side power switches into their applications, with the added benefits of advanced protection features and easy communication.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1721 $61.0326
14+ $8.3460 $116.8440
22+ $8.0850 $177.8700
30+ $7.8251 $234.7530
39+ $7.5641 $294.9999
52+ $6.7810 $352.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess