EN
  • EN
  • DE

N74F269D

Part No N74F269D
Manufacturer NXP / Nexperia
Description 8-bit bidirectional binary counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229242-N74F269D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F269D CAD Model

Description

The N74F269D from NXP Semiconductors is a high-performance, 8-bit bidirectional binary counter chip, designed to deliver precision counting solutions in a wide range of digital applications. This integrated circuit is part of NXP's advanced F-series logic family, which is known for its fast switching speeds and low power consumption, making it ideal for high-speed operations in both commercial and industrial environments.

Key Features:

  • Counting Range: The device features an 8-bit counter, providing a counting range from 0 to 255. This allows for a broad spectrum of counting applications, from simple to complex.
  • Speed: The N74F269D boasts impressive speed characteristics, offering high-frequency operation that is essential for applications requiring fast data processing and real-time counting.
  • Logic Type: This counter IC operates on TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a wide range of digital circuits and systems.
  • Power Efficiency: NXP's F-series logic devices are designed for energy efficiency, which reduces power consumption and heat generation, thereby increasing the reliability and lifespan of the product.
  • Bidirectional Counting: The ability to count both up and down provides flexibility in control and measurement systems, making it a versatile choice for designers.
  • Package: It comes in a standard SOIC package, which is suitable for surface mounting and is widely used in electronic assemblies.

Applications:

The N74F269D is suitable for a variety of applications, including:

  • Industrial control systems
  • Robotics and automation
  • Test and measurement equipment
  • Automotive electronics
  • Consumer electronics

With its combination of speed, power efficiency, and bidirectional counting capabilities, the N74F269D from NXP Semiconductors is a reliable and flexible solution for designers and engineers looking to implement advanced counting functions in their digital systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 373 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess