EN
  • EN
  • DE

MCZ33290EF

Part No MCZ33290EF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description ISO K Line Serial Link Interface | IC SER LNK INTER ISO KLINE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive
Interface Serial
Supply Voltage (V) 8V ~ 18V
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MCZ33290
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1221370-MCZ33290EF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33290EF CAD Model

Description

NXP MCZ33290EF Serial Link Interface Device

The NXP MCZ33290EF is a sophisticated serial link interface device designed to provide a robust communication link that complies with the ISO9141 standard. This integrated circuit is tailored for automotive diagnostic applications and is capable of interfacing directly with microcontrollers to facilitate serial data exchange with automotive electronic control units (ECUs).

Constructed with NXP's advanced silicon-gate CMOS technology, the MCZ33290EF is engineered to deliver high performance with low power consumption. It operates over a wide voltage range from 4.5V to 5.5V, making it versatile for use in various automotive environments. The device is also resilient to the electrical disturbances typically found in automotive applications, ensuring reliable data transmission even under harsh conditions.

Key Features of the NXP MCZ33290EF:

  • ISO9141 Compatibility: Meets the physical layer requirements to communicate with automotive ECUs, ensuring interoperability with standardized systems.
  • High-Speed Operation: Capable of operating at baud rates up to 10.4 kbps, which allows for efficient data transfer between devices.
  • Low Standby Current: Features a low-power standby mode that reduces power consumption when the interface is not actively communicating, extending battery life in automotive applications.
  • Thermal Protection: Includes an integrated thermal shutdown feature to prevent damage from overheating, enhancing the device's reliability and longevity.
  • Voltage Range: Functions with a supply voltage of 4.5V to 5.5V, accommodating the fluctuations in automotive power systems.
  • Robust Design: Offers protection against transients, ensuring stable operation in the presence of electrical noise and spikes common in automotive environments.

The NXP MCZ33290EF also features a transmitter with a controlled output slew rate to minimize electromagnetic interference (EMI), which is critical in the densely packed electronic landscape of modern vehicles. Its receiver has an excellent ability to discriminate against spurious signals, further enhancing communication reliability.

This device is presented in a compact 8-pin SOIC package, making it an ideal solution for space-constrained applications. The MCZ33290EF's combination of features makes it a preferred choice for engineers and designers looking to implement an efficient, reliable serial communication interface in automotive diagnostics and other applications requiring robust data exchange.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4864 $59.6736
50+ $2.3261 $116.3050
78+ $2.2458 $175.1724
111+ $2.0854 $231.4794
145+ $2.0052 $290.7540
180+ $1.9251 $346.5180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess