EN
  • EN
  • DE

MCZ33793AEF

Part No MCZ33793AEF
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description Distributed System Interface (DSI) Sensor Interface | IC DSI SLAVE SENSOR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Type Sensor Interface
Input Type Logic
Output Type Logic
Supply Current 250mA
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MCZ33793
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1221379-MCZ33793AEF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33793AEF CAD Model

Description

Product Overview: MCZ33793AEF from NXP

The MCZ33793AEF is a robust and versatile integrated circuit designed by NXP Semiconductors, tailored for automotive applications. This specialized chip is an ideal solution for interfacing with tire pressure monitoring sensors, playing a crucial role in enhancing vehicle safety and maintenance.

Key Features

  • High Sensitivity: The MCZ33793AEF is engineered to detect minute changes in tire pressure, ensuring accurate readings that contribute to the optimal performance of tire pressure monitoring systems (TPMS).
  • Low Power Consumption: With automotive applications in mind, this IC is optimized for low power operation, which helps in extending battery life in the associated TPMS sensor units.
  • Wide Operating Temperature Range: The chip is designed to withstand the harsh conditions of automotive environments, operating effectively across a broad temperature range.
  • Enhanced RF Immunity: The MCZ33793AEF boasts excellent resistance to radio frequency interference, a critical feature for reliable performance in the electromagnetically complex environment of modern vehicles.

Applications

The primary application of the MCZ33793AEF is within the TPMS of vehicles, where it interfaces with the pressure sensors to provide real-time data. This data is crucial for alerting drivers about the tire pressure status, thus ensuring safety, fuel efficiency, and prolonged tire life.

Product Specifications

Parameter Value Supply Voltage 2.1V to 3.6V Operating Temperature -40°C to +125°C Package SOP-16 Communication Interface RF link

In conclusion, the MCZ33793AEF from NXP is a sophisticated and reliable choice for automotive manufacturers looking to incorporate advanced TPMS into their vehicles. Its combination of sensitivity, power efficiency, and robustness makes it a standout component for ensuring vehicle safety and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2151 $62.1510
23+ $5.1005 $117.3115
36+ $4.9411 $177.8796
49+ $4.7817 $234.3033
63+ $4.6223 $291.2049
84+ $4.1441 $348.1044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess