EN
  • EN
  • DE

MCZ33897TEF

Part No MCZ33897TEF
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Wire CAN Transceiver | IC TXRX SGL WIRE CAN 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 500mV
Data Rate 83.33Kbps
Supply Voltage (V) 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MCZ33897
Manufacturer Pack Quantity 55
MSL Level 3 (168 Hours)
Win Source Part Number 1221389-MCZ33897TEF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33897TEF CAD Model

Description

Introducing the MCZ33897TEF CAN Transceiver from NXP Semiconductors

The MCZ33897TEF is a sophisticated CAN (Controller Area Network) transceiver chip designed by NXP Semiconductors, which serves as a critical component in automotive and industrial networks. This high-performance product facilitates reliable communication in demanding environments, ensuring that data is transferred efficiently between various microcontrollers and devices within a network.

Robust Design and Functionality

Designed with a focus on durability, the MCZ33897TEF operates over a wide temperature range, making it suitable for harsh conditions often encountered in automotive applications. Its robust design allows it to withstand the electrical disturbances prevalent in such environments, such as transients and electromagnetic interference, thereby maintaining the integrity of the communication link.

Key Features

  • ISO 11898-2 Compliance: The MCZ33897TEF complies with the ISO 11898-2 standard for high-speed CAN transceivers, ensuring compatibility with established CAN network protocols.
  • High-Speed Operation: This transceiver supports CAN data transmission rates up to 1 Mbps, catering to the needs of high-speed data exchange.
  • Low Power Mode: An integrated low power mode significantly reduces current consumption when the network is idle, making it an energy-efficient choice for systems where power conservation is crucial.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, thus enhancing its reliability and longevity.
  • Differential Receiver with Wide Common Mode Range: The MCZ33897TEF's receiver can handle a wide range of common-mode voltages, which is essential for maintaining communication in the presence of ground shifts.

Applications

The MCZ33897TEF is a versatile component that finds its application across a broad spectrum of industries. It is particularly well-suited for automotive electronics, such as powertrain systems, chassis control modules, and advanced driver assistance systems (ADAS). Beyond the automotive sector, it is also utilized in industrial automation, medical equipment, and any other system requiring robust and reliable CAN network communication.

With its combination of performance, reliability, and energy efficiency, the MCZ33897TEF from NXP Semiconductors represents a top-tier choice for system designers seeking to enhance their networked applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9606 $52.8330
130+ $0.7882 $102.4660
200+ $0.7636 $152.7200
275+ $0.7390 $203.2250
350+ $0.7143 $250.0050
470+ $0.6404 $300.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess