The NXP MCZ33905CS5EK is a sophisticated System Basis Chip (SBC) designed to support the power management and communication requirements of modern automotive applications. This integrated circuit is part of NXP's SBC family and is engineered to provide a reliable interface between the vehicle's microcontroller and its peripherals.
Key Features
- High-Speed CAN Interface: The MCZ33905CS5EK offers a high-speed Controller Area Network (CAN) transceiver that complies with the ISO11898 standard, allowing for reliable communication at data rates up to 1 Mbps.
- Enhanced Power Management: With multiple power modes including Normal, Standby, and Sleep modes, the chip ensures efficient power management and reduced power consumption during idle periods.
- Voltage Regulator: An integrated voltage regulator provides a stable supply voltage to the microcontroller and other peripherals, enhancing the reliability of the overall system.
- Watchdog Timer: A built-in watchdog timer helps to monitor the system's operation and can reset the microcontroller in the event of a malfunction or software lock-up.
- Fail-Safe Operation: The device incorporates fail-safe features such as undervoltage detection and thermal shutdown to protect against system failures.
Applications
The MCZ33905CS5EK is ideally suited for a wide range of automotive applications, including body control modules, gateways, and power management systems. Its robust design also makes it suitable for industrial automation tasks that require reliable communication and power management.
Technical Specifications
Parameter
Value
Package
32-SOIC
Operating Temperature
-40°C to +125°C
Voltage Range
5.5V to 27V
Current Consumption
Typically 30 mA in Normal mode
The NXP MCZ33905CS5EK is a versatile and reliable solution for modern electronic control units, ensuring both efficient power management and secure data communication.