EN
  • EN
  • DE

MCZ33905DD5EK

Part No MCZ33905DD5EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description MCZ33905 - SYSTEM BASIS CHIP, PO / Automotive, System Basis Chip PMIC 54-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Bulk
Product Status Obsolete
Applications Automotive, System Basis Chip
Current - Supply 2.8mA
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 54-SOIC-EP
Base Product Number MCZ33905
Standard Package 47 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926866-MCZ33905DD5EK
Ultra Librarian 3D Model Ultra Librarian MCZ33905DD5EK CAD Model

Description

NXP MCZ33905DD5EK System Basis Chip

The NXP MCZ33905DD5EK is a sophisticated System Basis Chip (SBC) designed to support the power management and communication needs of modern automotive control units. This integrated circuit is part of NXP's SBC family that combines enhanced high-speed CAN (Controller Area Network) transceiver capability with an array of power control and management features.

Key Features:

  • High-Speed CAN Interface: The MCZ33905DD5EK offers a high-speed CAN transceiver that supports the ISO 11898 standard, ensuring reliable communication in automotive environments with data rates up to 1 Mbps.
  • Multiple Power Modes: With a range of power modes including Normal, Standby, and Sleep modes, this SBC helps reduce overall power consumption and supports various power management strategies.
  • Enhanced Safety Features: It includes fail-safe features such as undervoltage detection, over-temperature shutdown, and a watchdog timer to ensure system integrity and safety.
  • Voltage Regulator: An integrated voltage regulator provides a stable supply voltage for both the microcontroller and the external peripherals, enhancing the reliability of the overall system.
  • Flexible Wake-Up Mechanisms: The device supports wake-up via the CAN bus, as well as other external wake-up sources, which is essential for reducing power consumption while maintaining system responsiveness.

Applications:

The MCZ33905DD5EK is specifically designed for automotive applications, where robust communication and effective power management are crucial. It is suitable for a wide range of automotive systems, including engine control units, body control modules, gateway modules, and various sensor interfaces.

Development Support:

To facilitate development, NXP provides comprehensive support for the MCZ33905DD5EK, including evaluation boards, detailed datasheets, application notes, and technical support from NXP's engineering teams. Developers can leverage these resources to accelerate the design and implementation process, ensuring a smooth integration of the SBC into their automotive systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1950 $61.1700
14+ $8.3652 $117.1128
22+ $8.1037 $178.2814
30+ $7.8424 $235.2720
39+ $7.5810 $295.6590
51+ $6.7967 $346.6317
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess