EN
  • EN
  • DE

MCZ33990EF

Part No MCZ33990EF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC / Interface 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Voltage - Supply 9V ~ 16V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 226695-MCZ33990EF
Ultra Librarian 3D Model Ultra Librarian MCZ33990EF CAD Model

Description

NXP MCZ33990EF System Basis Chip

The NXP MCZ33990EF is a sophisticated System Basis Chip (SBC) that integrates multiple functionalities to support automotive applications. This versatile chip is designed to cater to the increasing demand for in-vehicle networks, providing a reliable interface for communication and control within the automotive environment.

Key Features

  • High-Speed CAN Interface: The MCZ33990EF comes equipped with a high-speed Controller Area Network (CAN) interface that supports the ISO 11898 standard. This enables fast and robust communication between the various electronic control units (ECUs) within a vehicle.
  • Low Quiescent Current: With a focus on energy efficiency, the chip boasts a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
  • Voltage Regulator: An integrated voltage regulator provides a stable power supply to the connected microcontroller and other peripherals, ensuring consistent performance even under fluctuating power conditions.
  • Multiple Operating Modes: The device supports various operating modes, including normal, standby, and sleep modes, allowing for flexible power management and reduced energy consumption when the vehicle is not in operation.
  • Protection Features: The MCZ33990EF is equipped with a range of protection features, including thermal shutdown, short-circuit protection, and under-voltage detection, ensuring the longevity and reliability of the system.

Applications

The MCZ33990EF is particularly suited for use in automotive environments, such as:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics

Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated automotive systems that require reliable communication and effective power management.

Technical Specifications

  • Supply Voltage Range: 6V to 27V
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOIC-16

Overall, the NXP MCZ33990EF System Basis Chip stands out as a powerful and reliable component that can significantly enhance the performance and efficiency of automotive electronic systems.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess