EN
  • EN
  • DE

MCZ34702EWR2

Part No MCZ34702EWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description High Reliability PMIC Solution IC / IC PWR SUPPLY 3A SW 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Controller, Power QUICC I, II
Voltage - Input 2.8 V ~ 6 V
Number of Outputs 2
Voltage - Output 7.75V, 0.8 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Win Source Part Number 788376-MCZ34702EWR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ34702
Introduction Date October 12, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ34702EWR2 CAD Model

Description

Introducing the MCZ34702EWR2 Power Management IC from NXP

The MCZ34702EWR2 is a robust, high-performance power management integrated circuit (PMIC) designed by NXP Semiconductors. This versatile component is engineered to cater to a wide range of applications, including automotive, industrial, and consumer electronics that require efficient power regulation and system control.

Key Features:

  • Wide Input Voltage Range: The MCZ34702EWR2 operates over a broad input voltage range, making it suitable for various supply voltages, enhancing its adaptability across different power systems.
  • High-Efficiency DC/DC Converter: At its core, the device boasts a high-efficiency step-down DC/DC converter, ensuring that energy is used optimally, reducing heat dissipation and improving overall system performance.
  • Multiple Output Configurations: It features multiple output configurations, providing flexibility in powering various subsystems and components within the electronic design.
  • Integrated Protection Features: The PMIC includes a suite of protection features such as overcurrent, overvoltage, thermal shutdown, and under-voltage lockout, which contribute to the reliability and longevity of the end application.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet specific requirements, ensuring compatibility and customization for targeted applications.

Applications:

The versatility of the MCZ34702EWR2 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems such as infotainment, navigation, and ADAS (Advanced Driver Assistance Systems)
  • Industrial control systems and automation
  • Power supplies for consumer electronics
  • Telecommunication infrastructure

With its robust design and flexible feature set, the MCZ34702EWR2 from NXP is an excellent choice for designers looking to implement a reliable power management solution in their next project. Its ability to handle challenging environments and maintain performance under varying conditions makes it a go-to PMIC for applications demanding high reliability and efficiency.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official NXP Semiconductors product page or contact their local NXP sales representative.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess