EN
  • EN
  • DE

TEA2095T/1J

Part No TEA2095T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description DUAL SYNCHRONOUS RECTIFICATION C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 4.75V ~ 38V
Current - Supply 90 µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1121248-TEA2095T/1J
Ultra Librarian 3D Model Ultra Librarian TEA2095T/1J CAD Model

Description

Product Overview: TEA2095T/1J by NXP Semiconductors

The TEA2095T/1J is a state-of-the-art, half-bridge resonant controller IC, designed by NXP Semiconductors, that is specifically engineered to deliver high efficiency and performance in power supply applications. This sophisticated component is part of NXP's GreenChip™ technology, which is renowned for its energy-saving capabilities and commitment to sustainability.

Key Features

  • Resonant Controller: The TEA2095T/1J operates as a resonant controller with half-bridge topology, which is ideal for applications requiring efficient power conversion.
  • Zero-Voltage Switching (ZVS): To minimize switching losses and enhance efficiency, the device supports ZVS, enabling the power switch to operate at the point of zero voltage.
  • High Efficiency: Its design is focused on achieving high efficiency, which is crucial for reducing energy consumption and heat generation in end products.
  • Synchronous Rectification Control: The IC integrates synchronous rectification control, further improving efficiency, especially in low output voltage applications.
  • Integrated Protection Features: It includes various protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), ensuring safe operation under abnormal conditions.
  • Frequency Modulation: To meet electromagnetic interference (EMI) standards, the TEA2095T/1J incorporates frequency modulation, reducing EMI emissions.

Applications

The TEA2095T/1J is versatile and can be utilized in a wide range of applications. It is particularly suitable for switched-mode power supplies (SMPS) in consumer electronics, computing devices, telecommunications, and industrial equipment. Its high-efficiency performance makes it an excellent choice for power supplies in LED TVs, servers, and gaming consoles, where energy conservation and heat management are critical.

Environmental and Quality Certifications

As part of NXP's commitment to environmental responsibility, the TEA2095T/1J is compliant with various environmental standards, ensuring that it meets the requirements for RoHS and is free from harmful substances. Additionally, the product is manufactured under strict quality control measures to ensure reliability and performance consistency.

With its advanced features and commitment to green technology, the TEA2095T/1J from NXP Semiconductors represents a smart choice for designers looking to create efficient and reliable power solutions.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5390 $51.2050
230+ $0.4422 $101.7060
355+ $0.4284 $152.0820
485+ $0.4146 $201.0810
625+ $0.4008 $250.5000
835+ $0.3593 $300.0155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess