EN
  • EN
  • DE

MF1SEP1001DUD/03V

Part No MF1SEP1001DUD/03V
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description MIFARE CLASSIC SMART CARD IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Bulk
Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Temperature Range - Operating -25°C to 70°C
Case / Package Die
Win Source Part Number 101744-MF1SEP1001DUD/03V
Ultra Librarian 3D Model Ultra Librarian MF1SEP1001DUD/03V CAD Model

Description

The NXP MF1SEP1001DUD/03V is a cutting-edge semiconductor product designed for a variety of applications in the modern electronics landscape. This high-performance component is engineered to meet the rigorous demands of industries that require superior reliability, efficiency, and security.

Key Features

  • Advanced Security: The product incorporates advanced security features to protect against unauthorized access and ensure data integrity, making it ideal for applications where security is paramount.
  • High Reliability: Manufactured by NXP, a leader in the semiconductor industry, this product is built to last and perform consistently under challenging conditions.
  • Efficient Performance: Designed with efficiency in mind, the MF1SEP1001DUD/03V offers optimal performance while minimizing power consumption, thus contributing to energy savings and reduced operational costs.

Applications

The versatility of the NXP MF1SEP1001DUD/03V allows it to be used in a wide array of applications, including but not limited to:

  • Mobile and contactless payment systems
  • Access control systems
  • Public transportation ticketing
  • Secure identity verification
  • IoT devices requiring secure communications

Technical Specifications

The MF1SEP1001DUD/03V boasts a robust set of technical specifications that enable it to deliver exceptional performance:

  • Manufacturer: NXP Semiconductors
  • Product Category: Secure Elements / Smartcard ICs
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Detailed by manufacturer
  • Supply Voltage: Defined by product datasheet
  • Communication Interface: In accordance with industry standards

Quality and Support

NXP is committed to providing not only high-quality products but also excellent customer support. The MF1SEP1001DUD/03V is backed by NXP's comprehensive technical support and documentation, ensuring that customers can integrate this component into their projects with confidence and ease.

For detailed information, including precise specifications, application notes, and datasheets, potential buyers and engineers are encouraged to visit the official NXP website or contact authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess