EN
  • EN
  • DE

MFRC63002HN

Part No MFRC63002HN
Manufacturer NXP / Nexperia
Description Contactless reader IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1221787-MFRC63002HN
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MFRC630
ECCN 5A992
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MFRC63002HN CAD Model

Description

MFRC63002HN Product Image

The MFRC63002HN is a cutting-edge integrated circuit (IC) designed by NXP Semiconductors for applications requiring high-performance contactless communication. This versatile NFC (Near Field Communication) reader IC is an ideal solution for a wide range of applications, including access control, payment systems, and public transport ticketing.

Equipped with a highly integrated transceiver module, the MFRC63002HN operates at a frequency of 13.56 MHz and supports a variety of contactless communication methods. It is compatible with ISO/IEC 14443 A/MIFARE, ISO/IEC 14443 B, and FeliCa protocols, ensuring broad interoperability with a wide range of NFC devices and tags.

The device boasts an advanced feature set that includes a high-speed RF communication interface with data rates up to 848 kbit/s, allowing for quick and efficient data transfer. It also has an integrated data buffer, facilitating the handling of complex communication protocols without burdening the host controller.

One of the key highlights of the MFRC63002HN is its low-power consumption, making it an excellent choice for battery-operated systems. The power-saving features are complemented by an automatic power-down mode, which further conserves energy when the device is not in active use.

The MFRC63002HN is designed with robust security in mind, featuring hardware-based encryption that provides secure communication and prevents unauthorized access. This makes it particularly suitable for sensitive applications that require a high level of security.

For developers, NXP offers comprehensive support for the MFRC63002HN, including reference designs, evaluation kits, and detailed documentation. This ensures a smooth development process and enables rapid integration into existing systems.

In summary, the MFRC63002HN from NXP Semiconductors is a highly capable NFC reader IC that provides a perfect blend of performance, security, and power efficiency, making it a top choice for developers and manufacturers of contactless systems and devices.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,035 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess