EN
  • EN
  • DE

MIMX8QP5AVUFFAB

Part No MIMX8QP5AVUFFAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 266MHZ/1.2/1.6GHZ 1313BGA / ARM® Cortex®-A72, ARM® Cortex®-M4F, ARM® Cortex®-A53 Microprocessor IC - 1, 2, 4 266MHz, 1.2GHz, 1.6GHz 1313-BGA (29x29)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A72, ARM® Cortex®-M4F, ARM® Cortex®-A53
Number of Cores/Bus Width 1, 2, 4
Speed 266MHz, 1.2GHz, 1.6GHz
Co-Processors/DSP ARM® Cortex®-M4F
RAM Controllers LPDDR4, DRAM
Graphics Acceleration Yes
USB USB (3)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 1313-BFBGA
Supplier Device Package 1313-BGA (29x29)
Additional Interfaces SPI, UART
Base Product Number MIMX8QP5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353730-MIMX8QP5AVUFFAB
Ultra Librarian 3D Model Ultra Librarian MIMX8QP5AVUFFAB CAD Model

Description

Introducing the MIMX8QP5AVUFFAB from NXP Semiconductors

The MIMX8QP5AVUFFAB is a cutting-edge product from NXP Semiconductors, designed to cater to the demanding needs of modern embedded and smart applications. This powerful component is part of the i.MX 8QuadMax family, which is renowned for its high-performance multicore processing, advanced graphics, and multimedia capabilities.

Key Features

  • High-Performance Multicore: At the heart of the MIMX8QP5AVUFFAB lies an impressive multicore setup that includes two ARM® Cortex®-A72 cores, four Cortex-A53 cores, and two Cortex-M4F cores. This arrangement allows for efficient multitasking and real-time processing, making it ideal for complex applications that require a mix of high-speed data processing and precise control.
  • Advanced Graphics: The product boasts a Vivante GC7000XSVX GPU which supports high-quality graphics rendering. This GPU is capable of driving multiple screens and supports a range of graphics APIs, including OpenGL®, Vulkan®, and OpenCL™, making it perfect for applications that require rich visual interfaces.
  • Enhanced Multimedia: With dedicated multimedia hardware accelerators, the MIMX8QP5AVUFFAB excels in handling audio, video, and image processing tasks. This makes it an excellent choice for media-intensive applications such as digital signage, infotainment systems, and advanced human-machine interfaces (HMIs).
  • Flexible Connectivity: The device includes a variety of connectivity options such as high-speed USB, Gigabit Ethernet, and advanced audio interfaces. Additionally, it supports a range of wireless communication protocols when paired with external modules, ensuring seamless integration into IoT ecosystems.
  • Security Features: Security is a top priority for connected devices, and the MIMX8QP5AVUFFAB incorporates a suite of security features, including secure boot, cryptographic acceleration, and tamper detection, to help protect sensitive data and prevent unauthorized access.

The MIMX8QP5AVUFFAB is designed with versatility in mind, suitable for a wide array of industries including automotive, industrial, healthcare, and consumer electronics. Its robust package is engineered to withstand the rigors of demanding environments while providing the computational power necessary for advanced applications.

By choosing the MIMX8QP5AVUFFAB for your project, you're investing in a component that offers a perfect blend of performance, graphics, and security, backed by the reliability and innovation of NXP Semiconductors.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0614 $91.0614
2+ $88.2154 $176.4308
3+ $85.3695 $256.1085
4+ $82.5248 $330.0992
5+ $73.9870 $369.9350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,851 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess