EN
  • EN
  • DE

MIMXRT1021CAG4A

Part No MIMXRT1021CAG4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 144LQFP / ARM® Cortex®-M7 RT1020 Microcontroller IC 32-Bit Single-Core 400MHz External Program Memory 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1020
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 96
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MIMXRT1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352946-MIMXRT1021CAG4A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1021CAG4A CAD Model

Description

The NXP MIMXRT1021CAG4A is a state-of-the-art microcontroller that is part of the i.MX RT1020 series, known for its high-performance and crossover features. This microcontroller is designed to bridge the gap between high-end MCUs and low-end applications processors, providing designers with a flexible and efficient solution for a wide range of embedded applications.

At the heart of the MIMXRT1021CAG4A lies an ARM Cortex-M7 core, which operates at a remarkable speed of up to 500 MHz. This advanced core is supported by an array of memory options, including 256KB of SRAM and an assortment of external memory interfaces. This enables the microcontroller to handle complex tasks and support real-time operation without compromising on performance.

The microcontroller comes equipped with a range of integrated features designed to facilitate development and enhance functionality. It includes multiple connectivity options such as CAN, UART, I2C, and SPI interfaces, allowing for seamless integration into a variety of systems. Additionally, it boasts advanced security features, including secure boot and crypto engine, providing robust protection for your applications.

For graphical applications, the MIMXRT1021CAG4A supports 2D graphics acceleration and has LCD display interfaces, making it an ideal choice for user interfaces that require dynamic visual elements. Its rich set of peripherals and high-speed IOs further extend its capabilities, making it a versatile choice for industrial control, IoT devices, consumer electronics, and automotive systems.

The NXP MIMXRT1021CAG4A is available in a 144-LQFP package, ensuring a compact footprint suitable for space-constrained applications. With its impressive mix of performance, connectivity, and multimedia features, this microcontroller is engineered to meet the demanding requirements of today's sophisticated electronic designs.

In conclusion, the MIMXRT1021CAG4A from NXP is a powerful microcontroller that provides designers with the tools needed to create innovative and responsive applications. Whether you're designing for consumer, industrial, or automotive markets, this microcontroller is an excellent choice for achieving high performance at a competitive cost.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7863 $52.7178
14+ $7.2093 $100.9302
22+ $6.9840 $153.6480
30+ $6.7587 $202.7610
39+ $6.5334 $254.8026
52+ $5.8576 $304.5952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,421 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess