EN
  • EN
  • DE

MIMXRT1021CAG4B

Part No MIMXRT1021CAG4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 400MHz External Program Memory 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1020
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 96
Program Memory Type External Program Memory
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MIMXRT1021
Other Names 568-MIMXRT1021CAG4B
Standard Package 1
REACH Status REACH Unaffected
Win Source Part Number 1263845-MIMXRT1021CAG4B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1021CAG4B CAD Model

Description

The NXP MIMXRT1021CAG4B microcontroller is a high-performance solution designed for a range of industrial, automotive, and consumer electronics applications. This remarkable microcontroller is part of the i.MX RT series, which is known for its exceptional real-time capabilities, advanced integration, and high level of security.

Key Features

  • Core: The MIMXRT1021CAG4B is powered by an ARM Cortex-M7 core, which operates at speeds up to 500 MHz, providing the high computational power needed for complex applications.
  • Memory: It comes with an integrated 256KB SRAM, and supports external flash memories, including HyperFlash, QSPI NOR, and NAND Flash, enabling flexible storage options for various applications.
  • Connectivity: This microcontroller offers a range of connectivity options, including USB 2.0 OTG with PHY, Gigabit Ethernet, and CAN, ensuring versatile communication capabilities.
  • Analog: For analog interfacing, it includes ADCs and DACs, providing precise sensor readings and control.
  • Audio and Video: It supports 2D graphics acceleration and has capabilities for handling audio and video processing, making it suitable for multimedia applications.

Applications

The flexibility and power of the MIMXRT1021CAG4B make it ideal for a wide array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Systems
  • Consumer Electronics
  • Audio and Video Streaming Devices

Design and Development Support

NXP provides extensive support for the MIMXRT1021CAG4B with a comprehensive ecosystem of software, development tools, and reference designs. This ensures that engineers can reduce development time and get to market faster with innovative products using this high-performance microcontroller.

In conclusion, the MIMXRT1021CAG4B by NXP stands out as a robust and versatile microcontroller that meets the needs of today's demanding applications, delivering both performance and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0291 $54.2619
21+ $4.9470 $103.8870
32+ $4.7924 $153.3568
44+ $4.6378 $204.0632
56+ $4.4832 $251.0592
75+ $4.0194 $301.4550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess