EN
  • EN
  • DE

MIMXRT1051CVJ5B

Part No MIMXRT1051CVJ5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description I.MX RT1050 CROSSOVER PROCESSOR / ARM® Cortex®-M7 RT1050 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1050
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 528MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 127
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (12x12)
Base Product Number MIMXRT1051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355878-MIMXRT1051CVJ5B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1051CVJ5B CAD Model

Description

The MIMXRT1051CVJ5B is a state-of-the-art microcontroller from NXP's i.MX RT series, designed to bridge the gap between high-performance microprocessors and high-efficiency microcontrollers. This crossover processor features NXP's advanced implementation of the ARM Cortex-M7 core, which operates at speeds of up to 528 MHz, making it one of the fastest microcontrollers in the market.

With its remarkable performance capabilities, the MIMXRT1051CVJ5B is well-suited for a variety of applications, including audio subsystems, consumer electronics, industrial automation, IoT, and real-time control systems. It is also an excellent choice for applications requiring high-speed communication, real-time response, or complex graphical user interfaces.

Key Features:

  • Core: ARM Cortex-M7 running up to 528 MHz
  • Memory: 512KB on-chip RAM, which can be flexibly configured as TCM or general-purpose RAM
  • Flash Memory: External Quad-SPI flash interface
  • Connectivity: Includes Ethernet, USB, CAN, and other interfaces for wide-ranging connectivity
  • Graphics: LCD display controller with PXP for 2D graphics and image processing
  • Audio: Multiple audio interfaces including I2S, S/PDIF, and AC97
  • Advanced Security: Features a range of security capabilities including High Assurance Boot (HAB) and on-the-fly decryption of QSPI Flash content
  • Power Efficiency: Low-power modes for energy-sensitive applications
  • Package: Offered in a 196-pin MAPBGA package

The MIMXRT1051CVJ5B also supports a variety of development tools and software, including the MCUXpresso SDK, IDE, and Config Tools, as well as support for FreeRTOS™, which makes it easy for developers to get started and minimize time-to-market.

This microcontroller is designed to meet the needs of developers looking for a high-performance, flexible, and secure solution for their embedded projects. Whether you're designing an advanced industrial control system or a sophisticated consumer device, the MIMXRT1051CVJ5B provides the processing power, connectivity, and security features necessary to create a compelling product.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2814 $57.9698
13+ $7.7472 $100.7136
21+ $7.4800 $157.0800
29+ $6.9457 $201.4253
38+ $6.6786 $253.7868
47+ $6.4115 $301.3405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,491 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess