EN
  • EN
  • DE

MK10DX128ZVMD10

Part No MK10DX128ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family Data Sheet | IC MCU 32BIT 128KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 104
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK10DX128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223824-MK10DX128ZVMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX128ZVMD10 CAD Model

Description

The NXP MK10DX128ZVMD10 microcontroller is a feature-rich and versatile MCU that belongs to the Kinetis K10 product family. This powerful microcontroller is designed to meet the demanding requirements of a wide range of applications, including industrial control, medical devices, automotive systems, and Internet of Things (IoT) endpoints.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, with a Floating Point Unit (FPU) for enhanced computational efficiency.
  • Memory: 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Multiple communication options including I2C, SPI, UART/USART, and USB 2.0 OTG, facilitating easy integration with peripheral devices and external systems.
  • Analog Modules: Equipped with a variety of analog modules such as 16-bit ADCs, 12-bit DACs, and analog comparators, enabling precise sensor data acquisition and control.
  • Timers: A range of timers including PWM, general-purpose, and real-time clock, for accurate timing and control operations.
  • Power Efficiency: Low-power modes for energy conservation, making it suitable for battery-powered and energy-sensitive applications.
  • Packaging: Offered in a 144-MAPBGA package, which is ideal for space-constrained applications.

Performance and Integration

The MK10DX128ZVMD10 MCU delivers exceptional performance thanks to its ARM Cortex-M4 core, which includes a single-precision FPU for math-intensive operations. The integration of various communication interfaces and analog modules allows for the creation of complex and interconnected systems without the need for additional components, reducing overall system cost and complexity.

Applications

With its robust set of features, the NXP MK10DX128ZVMD10 microcontroller is an excellent choice for a multitude of applications. Its powerful core, coupled with extensive I/O capabilities and low-power operation, make it suitable for industrial automation, advanced motor control, smart sensors, precision instrumentation, and portable medical devices. Additionally, its connectivity features enable it to play a pivotal role in IoT devices, where efficient data processing and communication are paramount.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1834 $98.3668
3+ $40.3557 $121.0671
5+ $39.0944 $195.4720
7+ $37.8332 $264.8324
8+ $36.5719 $292.5752
11+ $32.7893 $360.6823
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess