EN
  • EN
  • DE

CAT28F001N-12T

Part No CAT28F001N-12T
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package PLCC
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Voltage 5 V
Win Source Part Number 1051154-CAT28F001N-12T
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F001N-12T CAD Model

Description

The CAT28F001N-12T is a high-performance 1-megabit Flash memory component manufactured by ON Semiconductor. This device is designed to offer a reliable and durable non-volatile memory solution for a wide range of applications. With its quick access times and low power consumption, it is an ideal choice for embedded systems, automotive applications, telecommunications, and other electronic devices requiring storage that can withstand rigorous conditions.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 5V ± 10%
  • Endurance: 100,000 Program/Erase Cycles
  • Data Retention: 10 years
  • Package: 32-pin TSOP (Type I)
  • Temperature Range: -40°C to +85°C

The CAT28F001N-12T features a 120 nanosecond access time, which allows for fast read operations, making it suitable for high-speed microprocessor systems. The 5V operating voltage ensures compatibility with a wide range of existing circuits and systems, simplifying integration.

With an impressive endurance of 100,000 program/erase cycles and a data retention period of up to 10 years, this Flash memory component guarantees long-term reliability for your data storage needs. The device's robust design ensures that it can operate effectively in extreme temperatures ranging from -40°C to +85°C, making it a versatile choice for demanding environments.

The CAT28F001N-12T is housed in a compact 32-pin TSOP (Type I) package, which allows for efficient space utilization on printed circuit boards. This packaging also provides environmental protection for the chip, ensuring its durability and longevity.

Applications:

  • Embedded Systems
  • Automotive Electronics
  • Telecommunications
  • Industrial Control Systems
  • Consumer Electronics

ON Semiconductor's commitment to quality and performance is evident in the CAT28F001N-12T Flash memory. Whether you are developing sophisticated automotive electronics or designing the next generation of consumer gadgets, this memory component delivers the reliability and efficiency that modern technology demands.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess