EN
  • EN
  • DE

MK11DX128VMC5

Part No MK11DX128VMC5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 128KB FLASH 121MAPBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number MK11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-MK11DX128VMC5-NX,935314827557,NXPNXPMK11DX128VMC5
Standard Package 348
Win Source Part Number 1030672-MK11DX128VMC5
Ultra Librarian 3D Model Ultra Librarian MK11DX128VMC5 CAD Model

Description

The NXP MK11DX128VMC5 is a state-of-the-art microcontroller that integrates robust performance with advanced features, making it an ideal choice for a wide range of industrial, automotive, and consumer applications. This microcontroller is part of the Kinetis K series, which is renowned for its energy efficiency, processing power, and reliability.

Key Features

  • Core: ARM Cortex-M4 running at up to 50MHz, with Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: 128KB flash memory and 16KB RAM provide ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART/USART, and USB 2.0 Full Speed, ensuring versatile connectivity options.
  • Analog Modules: Features multiple 16-bit analog-to-digital converters (ADCs), as well as analog comparators, providing excellent analog interfacing capabilities.
  • Timers: Equipped with multiple timing and control units, including a motor control PWM, a real-time clock, and periodic interrupt timers.
  • Security: Enhanced security features with a hardware random-number generator and a cryptographic acceleration unit for secure data transactions.
  • Power Efficiency: Multiple power-saving modes, including an ultra-low-power stop mode, for energy-critical applications.
  • Packages: Available in a 121-pin MAPBGA package, providing a compact footprint for space-constrained designs.

Applications

The NXP MK11DX128VMC5 is versatile enough to fit a variety of application needs, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • Internet of Things (IoT) devices

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MK11DX128VMC5, including software libraries, development boards, and integrated development environments (IDEs). This support accelerates the design process and helps bring products to market faster.

With its advanced features and comprehensive development support, the NXP MK11DX128VMC5 is a powerful and flexible microcontroller that can meet the demands of your next high-performance embedded application.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7368 $61.1576
17+ $7.1688 $121.8696
25+ $6.9447 $173.6175
35+ $6.7206 $235.2210
45+ $6.4966 $292.3470
60+ $5.8246 $349.4760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess