EN
  • EN
  • DE
  • IT

MK11DX256VLK5

Part No MK11DX256VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 24x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK11DX256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935324588557
Standard Package 480
Win Source Part Number 1318708-MK11DX256VLK5
Ultra Librarian 3D Model Ultra Librarian MK11DX256VLK5 CAD Model

Description

Overview of the NXP MK11DX256VLK5 Microcontroller

The NXP MK11DX256VLK5 is a highly capable microcontroller that forms part of the Kinetis K series. This series is known for its rich suite of features and performance that cater to a wide range of applications, from industrial control systems to consumer electronics. The MK11DX256VLK5 is designed to deliver exceptional efficiency and processing power, making it an ideal choice for designers looking for a combination of performance, low power consumption, and flexible integration options.

Core Features

  • ARM Cortex-M4 Core: At the heart of the MK11DX256VLK5 lies an ARM Cortex-M4 core, which operates at speeds of up to 50MHz. This core is well-suited for computational tasks and offers DSP instructions and a floating-point unit for complex mathematics.
  • Memory: The device comes with 256KB of flash memory and 32KB of RAM, providing ample space for application code and data.
  • Connectivity: It includes a variety of communication interfaces such as I2C, SPI, UART, and USB, allowing for easy connectivity with other components and peripherals.
  • Timers and Analog Features: The MK11DX256VLK5 is equipped with multiple timers, a 16-channel 12-bit ADC, and a 12-bit DAC, supporting a range of timing and analog functions.
  • Power Efficiency: With multiple power modes, including a low-power mode, the microcontroller is designed for energy-sensitive applications.

Integration and Development Support

The MK11DX256VLK5 is supported by NXP's extensive suite of development tools, including software libraries, development boards, and the MCUXpresso integrated development environment (IDE). These tools simplify the development process, from initial prototyping to final product deployment, ensuring a smooth user experience for developers.

Applications

With its robust feature set and flexible I/O options, the MK11DX256VLK5 is well-suited for a variety of applications. These include but are not limited to industrial control, automotive systems, home automation, medical devices, and IoT endpoints. Its ability to handle complex tasks while maintaining power efficiency makes it a versatile choice for embedded systems designers.

Overall, the NXP MK11DX256VLK5 microcontroller is a powerful and reliable solution, offering the perfect balance of performance, power consumption, and integration capabilities to meet the demands of modern embedded applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess