EN
  • EN
  • DE

MK20DN128VLH5

Part No MK20DN128VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 13x16b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1077486-MK20DN128VLH5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK20DN128VLH5 CAD Model

Description

NXP MK20DN128VLH5 Microcontroller

The NXP MK20DN128VLH5 microcontroller is a highly capable, low-power device designed for a wide range of applications. This microcontroller is part of the Kinetis K20 50 MHz family and is built on the ARM Cortex-M4 core, offering excellent performance and efficiency for embedded systems.

Key Features:

  • CPU: ARM Cortex-M4 processor with DSP instructions, running at up to 50MHz.
  • Memory: 128KB of flash memory and 16KB of RAM, which provides ample space for complex applications and data buffering.
  • Communication: Multiple communication interfaces including UART, SPI, I2C, and USB 2.0 Full-Speed/Device.
  • Analog Components: Integrated analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators.
  • Timing and Control: A variety of timing and control options including multiple timers, PWM, and real-time clock.
  • Power Efficiency: Multiple power modes to conserve energy for battery-powered and portable applications.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.

This microcontroller is designed with the needs of modern embedded systems in mind. It supports a wide voltage range and has robust electrostatic discharge (ESD) protection, making it suitable for industrial applications and harsh environments. Its extensive set of peripherals enables designers to integrate various functionalities into their products without the need for additional components, simplifying design and reducing overall system cost.

Developers can take advantage of the NXP software and hardware tools to accelerate the development process. The MK20DN128VLH5 is supported by a range of development platforms and software frameworks, including the NXP MQX™ Real-Time Operating System, which provides a full-featured software stack to streamline application development.

Whether you're designing an advanced IoT device, a sophisticated industrial control system, or a power-sensitive consumer electronic product, the NXP MK20DN128VLH5 microcontroller offers the performance, features, and reliability required to bring your innovative ideas to life.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5678 $60.5424
19+ $6.2094 $117.9786
29+ $6.0154 $174.4466
40+ $5.8214 $232.8560
52+ $5.6273 $292.6196
69+ $5.0452 $348.1188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,229 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess