EN
  • EN
  • DE

MK21DX256AVMC5

Part No MK21DX256AVMC5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 121MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK21DX256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884956-MK21DX256AVMC5
Ultra Librarian 3D Model Ultra Librarian MK21DX256AVMC5 CAD Model

Description

Introducing the NXP MK21DX256AVMC5 Microcontroller

The NXP MK21DX256AVMC5 is a state-of-the-art microcontroller designed for high-performance, low-power applications. This device is part of the Kinetis K20 family, which is renowned for its advanced features and capabilities. The MK21DX256AVMC5 is built on the ARM Cortex-M4 core, offering users a perfect blend of energy efficiency and processing power.

Key Features

  • ARM Cortex-M4 Core: The core operates at up to 50 MHz, providing the computational power needed for complex algorithms and control systems.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of RAM, this microcontroller can handle a wide range of applications without the need for external memory components.
  • Communication Interfaces: Multiple communication options are available, including I2C, SPI, UART, and USB, ensuring versatile connectivity for various peripherals and devices.
  • Analog Modules: It features several analog components, such as a 16-bit ADC, a 12-bit DAC, and analog comparators, facilitating precise control over analog signals.
  • Timers and PWM: The MK21DX256AVMC5 comes with an array of timers, including a real-time clock, as well as PWM modules for accurate timing and control tasks.

Advanced Security and Safety

Security is a top priority in today’s connected world, and the MK21DX256AVMC5 delivers with its advanced security features. It includes a hardware random-number generator and a cryptographic acceleration unit, providing the tools necessary for secure data encryption and decryption. Additionally, the device has a memory protection unit to prevent unauthorized access to critical system resources.

Energy Efficiency

Energy efficiency is at the heart of the MK21DX256AVMC5 design. It offers multiple power-saving modes, including a very low power run mode and multiple stop modes, which enable significant power savings when the MCU is not in full operation. This makes it an excellent choice for battery-powered and portable applications where power consumption is critical.

Applications

With its robust feature set, the MK21DX256AVMC5 is ideally suited for a broad range of applications, from industrial control systems to medical devices, smart home automation, and IoT endpoints. Its versatility and performance make it a go-to microcontroller for engineers and developers seeking to create sophisticated and reliable products.

Whether you are developing a new cutting-edge device or upgrading an existing system, the NXP MK21DX256AVMC5 provides the performance, security, and efficiency you need to succeed in today’s competitive technology landscape.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3118 $67.8708
13+ $9.2816 $120.6608
20+ $8.9916 $179.8320
27+ $8.7015 $234.9405
35+ $8.4114 $294.3990
46+ $7.5412 $346.8952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess