EN
  • EN
  • DE

MK21FN1M0AVMC12

Part No MK21FN1M0AVMC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 40x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 754898-MK21FN1M0AVMC12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK21FN1M0AVMC12 CAD Model

Description

Product Overview: NXP MK21FN1M0AVMC12 Microcontroller

The NXP MK21FN1M0AVMC12 is a high-performance microcontroller unit (MCU) from the Kinetis K series that is designed to meet the needs of a wide range of embedded applications. Featuring the ARM Cortex-M4 core, this MCU is an excellent choice for projects requiring a good balance between power consumption and processing capability.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU) and DSP instructions which enhance computational performance.
  • Memory: 1MB Flash memory and 128KB RAM offer ample storage for complex applications and buffer substantial data.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, UART, and USB interfaces, enabling easy connection with peripherals and other microcontrollers.
  • Analog Modules: Comes with high-quality analog peripherals including multiple 16-bit ADCs, DACs, and analog comparators, suitable for sensor interfacing and signal processing.
  • Timers: A rich set of timers including PWM, general-purpose, and low-power timers to handle a wide range of timing and control operations.
  • Security and Reliability: Features a Memory Protection Unit (MPU), a Cryptographic Acceleration and Assurance Module (CAAM), and a Random Number Generator (RNG) to ensure secure data handling and communication.
  • Power Efficiency: Multiple power-saving modes, such as low-power run and stop modes, help in reducing power consumption for battery-powered applications.
  • Package: Available in a 121 XFBGA package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the MK21FN1M0AVMC12 makes it suitable for a wide range of applications, including but not limited to industrial control, medical devices, smart metering, IoT devices, and portable electronics.

Development Support

NXP provides comprehensive development support for the MK21FN1M0AVMC12 with software libraries, development tools, and reference designs to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2488 $72.9952
8+ $14.9734 $119.7872
12+ $14.5056 $174.0672
17+ $14.0376 $238.6392
22+ $13.5696 $298.5312
29+ $12.1658 $352.8082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess