EN
  • EN
  • DE

MK22DX256VLH5

Part No MK22DX256VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS K22: 50MHZ CORTEX-M4 PER / * Microcontroller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number MK22DX256
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1322593-MK22DX256VLH5
Ultra Librarian 3D Model Ultra Librarian MK22DX256VLH5 CAD Model

Description

The NXP MK22DX256VLH5 microcontroller is a robust and versatile MCU designed for industrial and consumer applications requiring high performance and low power consumption. This microcontroller is part of NXP's Kinetis K series, which is built upon the ARM Cortex-M4 core, offering a perfect blend of efficiency and processing capabilities.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 256 KB flash memory, 32 KB RAM, and flexible memory options with FlexMemory
  • Communication Interfaces: Multiple communication interfaces including UART, SPI, I2C, and USB Full-speed/OTG
  • Analog Modules: Equipped with high-performance analog modules such as 16-bit ADCs, 12-bit DACs, and analog comparators
  • Timers: A variety of timing and control functions including multiple timers, PWM, and RTC
  • Security: Enhanced security features with hardware CRC, Random Number Generator, and Memory Protection Unit
  • Low Power: Multiple power-saving modes to ensure optimal energy efficiency for battery-powered and portable applications
  • Operating Voltage: 1.71 to 3.6 V
  • Package: Available in a 64-pin LQFP package
  • Temperature Range: -40°C to +105°C operational range, suitable for harsh environments

Applications

The MK22DX256VLH5 is ideal for a wide range of applications due to its rich set of features and capabilities. It is commonly used in industrial control systems, medical devices, smart metering, automotive, and IoT devices. Its high level of integration and development support makes it a preferred choice for designers looking for a reliable and scalable MCU solution.

Development Support

NXP provides comprehensive development support for the MK22DX256VLH5, including software libraries, development tools, and reference designs. The MCU is supported by NXP's MCUXpresso IDE and software development kit (SDK), which offers a seamless development experience with sample code, middleware, and API documentation to accelerate product development.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6487 $50.3253
47+ $2.1733 $102.1451
72+ $2.1054 $151.5888
99+ $2.0375 $201.7125
127+ $1.9696 $250.1392
170+ $1.7658 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess