The NXP MK22FN128VLH10R microcontroller is a highly capable and versatile chip designed for a wide range of applications. This device is part of the Kinetis K series, which is well-known for its rich set of features and high performance. The MK22FN128VLH10R is built on ARM® Cortex®-M4 core, which operates at a frequency of up to 50 MHz, providing the computational power necessary for complex tasks and algorithms.
Key Features:
- Core: ARM® Cortex®-M4 running at up to 50 MHz
- Memory: 128 KB of flash memory and 16 KB of RAM, which allows for efficient storage and management of code and data.
- Communication Interfaces: Includes a variety of communication options such as I²C, SPI, UART, and USB, making it suitable for interfacing with a wide range of peripherals and devices.
- Analog Modules: Features several analog components, including a 16-bit ADC (Analog-to-Digital Converter), a 12-bit DAC (Digital-to-Analog Converter), and analog comparators, to handle various analog signals in real-time.
- Timers: Multiple flexible timers, PWM (Pulse Width Modulation) modules, and a Real-Time Clock for scheduling tasks and events.
- Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, allowing for use in low-power applications.
- Temperature Range: Designed to operate within the industrial temperature range, ensuring reliable performance under varying environmental conditions.
The MK22FN128VLH10R also boasts a rich set of security features, including a hardware random number generator and a CRC (Cyclic Redundancy Check) engine to ensure data integrity. With its low-power capabilities, it is particularly well-suited for battery-powered applications.
Whether you are designing an IoT device, an industrial control system, or a consumer electronic product, the NXP MK22FN128VLH10R microcontroller offers a balanced combination of performance, power efficiency, and connectivity, making it an excellent choice for your embedded system.