EN
  • EN
  • DE

MK24FN1M0VDC12R

Part No MK24FN1M0VDC12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-XFBGA
Supplier Device Package 121-XFBGA (8x8)
Base Product Number MK24FN1M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935324729518,MK24FN1M0VDC12RCT,MK24FN1M0VDC12RDKR,MK24FN1M0VDC12RTR,MK24FN1M0VDC12R-ND
Standard Package 2,000
Win Source Part Number 1316323-MK24FN1M0VDC12R
Ultra Librarian 3D Model Ultra Librarian MK24FN1M0VDC12R CAD Model

Description

Product Overview: NXP MK24FN1M0VDC12R Microcontroller

The NXP MK24FN1M0VDC12R is a highly capable microcontroller designed for a wide range of applications requiring efficient processing, low power consumption, and a variety of communication options. This microcontroller is part of NXP's Kinetis K series, which is known for its robust performance and flexibility, making it an ideal choice for industrial, automotive, and consumer markets.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running up to 120 MHz.
  • Memory: Features 1MB of flash memory and 256KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as USB, CAN, UART, SPI, and I2C, allowing for versatile connectivity options.
  • Analog Modules: Equipped with multiple 16-bit ADCs, DACs, and analog comparators for precise analog signal management.
  • Timers and Control: Comes with an array of timers, PWM modules, and other control mechanisms to handle complex timing and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, featuring several low-power modes to extend battery life in portable devices.
  • Package: Available in a 121 XFBGA package that is suitable for space-constrained applications.

Applications

The MK24FN1M0VDC12R is adept at managing the demands of a diverse set of applications such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • Internet of Things (IoT) devices

Development Support

To facilitate development, NXP offers a comprehensive suite of tools, including software libraries, development boards, and a robust integrated development environment (IDE). The microcontroller is also supported by the NXP MCUXpresso SDK, which provides comprehensive software support, including drivers, middleware, and example applications to jump-start development.

With its advanced features and support, the NXP MK24FN1M0VDC12R microcontroller is a powerful and versatile solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4552 $80.9104
4+ $33.1941 $132.7764
5+ $32.1567 $160.7835
7+ $31.1194 $217.8358
9+ $30.0821 $270.7389
12+ $26.9702 $323.6424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess