EN
  • EN
  • DE

MAX8878EZK33-T

Part No MAX8878EZK33-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830033-MAX8878EZK33-T
Ultra Librarian 3D Model Ultra Librarian MAX8878EZK33-T CAD Model

Description

Maxim Integrated MAX8878EZK33-T Voltage Regulator

The MAX8878EZK33-T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous 3.3V output from a wide input voltage range. This compact, efficient power management component is ideal for portable devices, where maintaining battery life while providing stable power to sensitive circuits is paramount.

Key Features

  • Output Voltage: Fixed 3.3V output, suitable for a variety of low-voltage applications.
  • High Accuracy: Precision output with a low dropout voltage, ensuring reliable performance even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The MAX8878EZK33-T is optimized for low quiescent current, improving battery life in portable applications.
  • Thermal Protection: Built-in thermal overload protection safeguards the device and the system from excessive temperature rise.
  • Short-Circuit Protection: The regulator includes short-circuit protection, enhancing the safety and durability of the application.

Applications

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless communication equipment
  • Medical devices

Package and Quality

The MAX8878EZK33-T comes in a compact 5-pin SOT-23 package, which is conducive for space-constrained applications. The small footprint of the device allows for integration into design layouts without requiring significant board space. Maxim Integrated ensures high-quality standards, and this regulator is no exception, providing reliable and consistent performance across various conditions.

Conclusion

With its precise voltage regulation, low dropout, and robust protection features, the Maxim Integrated MAX8878EZK33-T is a versatile choice for designers looking to improve power efficiency and extend battery life in their portable and space-sensitive applications. Its ease of use, combined with Maxim Integrated's reputation for quality, makes this LDO regulator a reliable component for a wide range of electronic products.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4659 $67.3977
7+ $18.4338 $129.0366
10+ $17.8575 $178.5750
14+ $17.2811 $241.9354
18+ $16.7059 $300.7062
24+ $14.9780 $359.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess