EN
  • EN
  • DE

LP3918TLX/NOPB

Part No LP3918TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CMU 7LDO SERIAL 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Current - Charging Constant - Programmable
Programmable Fault Protection Reverse Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-uSMD
Win Source Part Number 071839-LP3918TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3918TLX/NOPB CAD Model

Description

The LP3918TLX/NOPB is a versatile, high-quality product from Texas Instruments, a global leader in semiconductor technology. It is a Power Management IC (PMIC) specifically designed to provide a complete power supply solution for mobile phones and other handheld devices.

This product is part of the company's extensive portfolio of power management solutions designed to enhance the performance and extend the battery life of today's portable and wireless devices. The LP3918TLX/NOPB is a compact, integrated device that combines six high-performance, low-dropout (LDO) linear regulators, a real-time clock (RTC) supply, and a backup battery charger in a single chip. This efficient integration significantly reduces the number of external components required, simplifying design, saving board space, and reducing system cost.

The six LDOs in the LP3918TLX/NOPB are highly flexible, offering adjustable output voltages that can be set using external resistors. This allows the device to be tailored to the specific power requirements of different systems. The LDOs also feature low quiescent current, which helps to minimize power consumption and extend battery life.

The device's RTC supply is designed to maintain the power supply to a real-time clock or other low-power system memory when the main battery supply is disconnected. It also includes a backup battery charger that can charge a secondary battery from the main battery or an external power source.

The LP3918TLX/NOPB is designed for robust performance and high reliability. It features over-temperature and under-voltage protection to prevent damage to the device and connected systems. It also offers a power-on reset function that ensures reliable system startup.

This product is available in a lead-free, 36-bump micro SMD package that is RoHS compliant, making it a sustainable choice that meets international environmental standards. Its small footprint and low profile make it suitable for use in space-constrained applications.

In summary, the LP3918TLX/NOPB from Texas Instruments is a highly integrated power management solution that offers flexibility, efficiency, and reliability. It is an excellent choice for designers looking to optimize power supply in mobile phones and other handheld devices.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
275+ $0.3662 $100.7050
425+ $0.3547 $150.7475
585+ $0.3433 $200.8305
755+ $0.3318 $250.5090
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess