EN
  • EN
  • DE

MK24FN1M0VLL12R

Part No MK24FN1M0VLL12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 32x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812358-MK24FN1M0VLL12R
Ultra Librarian 3D Model Ultra Librarian MK24FN1M0VLL12R CAD Model

Description

Introducing the NXP MK24FN1M0VLL12R Microcontroller

The NXP MK24FN1M0VLL12R microcontroller is a state-of-the-art integrated circuit designed for robust performance in a variety of embedded applications. This powerful MCU is part of the Kinetis K series and is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies of up to 120 MHz, providing high computational performance and efficient data processing.
  • Memory: Features 1MB of flash memory and 256KB of RAM, which allows for ample storage for complex applications and sufficient space for system operations.
  • Communication Interfaces: Comes with a variety of communication options including multiple SPI, I2C, and UART interfaces, along with USB OTG Full Speed and CAN modules, enabling versatile connectivity solutions for embedded systems.
  • Analog Modules: Equipped with analog components such as 16-bit ADCs, 12-bit DACs, and analog comparators, making it suitable for applications that require precise analog signal management.
  • Timers: Multiple flexible timers, including a PWM timer for accurate control over motor functions or LED dimming.
  • Security Features: Integrated Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator (RNG) to bolster system security.
  • Power Efficiency: Multiple power-saving modes, including a low-power timer for energy-critical applications, ensuring efficient power management.
  • Package: Available in a 100-pin LQFP package, which provides a compact footprint while offering enough pins for complex tasks.

This microcontroller is ideal for industrial control, automotive systems, Internet of Things (IoT) devices, and other applications that require a high degree of reliability and performance. The MK24FN1M0VLL12R is supported by NXP's extensive software and hardware development tools, reducing development time and accelerating time-to-market for your products.

With its advanced architectural features, the NXP MK24FN1M0VLL12R microcontroller is engineered to meet the demands of tomorrow's embedded design challenges, providing a scalable, secure, and power-efficient solution for your innovative projects.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6499 $52.9497
7+ $14.4820 $101.3740
11+ $14.0294 $154.3234
15+ $13.5769 $203.6535
20+ $13.1243 $262.4860
26+ $11.7666 $305.9316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,782 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess