EN
  • EN
  • DE

MSP430F67481AIPZR

Part No MSP430F67481AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 512KB Flash 3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789665-MSP430F67481AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F67481
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67481AIPZR CAD Model

Description

The MSP430F67481AIPZR is a highly integrated, mixed-signal microcontroller from Texas Instruments, designed for precision measurement and robust performance in industrial and metering applications. This product is part of the MSP430 family, which is renowned for its ultra-low power consumption and versatile features.

Key Features

  • High-Performance Processing: Equipped with a 16-bit RISC CPU, the MSP430F67481AIPZR provides efficient processing capabilities while maintaining low power consumption.
  • Advanced Memory: Includes 128KB of Flash memory and 8KB of RAM, allowing for robust application development and data storage.
  • Analog-to-Digital Converter (ADC): A 24-bit sigma-delta ADC offers high-resolution measurements, making it ideal for precision sensor interfacing.
  • Digital-to-Analog Converter (DAC): Integrated 12-bit DACs provide smooth analog output for control applications.
  • Flexible Clock System: The device features a range of on-chip oscillators and clock sources to support various timing requirements.
  • Communication Peripherals: Includes multiple communication options such as UART, SPI, and I2C for easy integration into a wide array of systems.
  • Extended Temperature Range: Operable over an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Low-Power Modes: Multiple low-power modes enable the microcontroller to conserve energy during idle times.

Applications

The MSP430F67481AIPZR is ideal for applications requiring precision measurements and low power consumption, such as:

  • Smart Metering
  • Industrial Sensing and Monitoring
  • Portable Medical Devices
  • Energy Harvesting Systems
  • Home and Building Automation

Package and Quality

This microcontroller comes in a 100-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint while still providing ample GPIO (General Purpose Input/Output) pins for interfacing with external components. Texas Instruments' commitment to quality ensures that the MSP430F67481AIPZR is designed and manufactured to meet the highest standards, delivering reliable and consistent performance for critical applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess