EN
  • EN
  • DE

MK24FN256VDC12

Part No MK24FN256VDC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 121BGA / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 3.3V 121-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 37x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 121-XFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788885-MK24FN256VDC12
Popularity Medium
Supply and Demand Status Limited
Family Name MK24FN256V
Introduction Date September 10, 2014
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MK24FN256VDC12 CAD Model

Description

The NXP MK24FN256VDC12 is a highly capable microcontroller designed to meet the needs of sophisticated and demanding applications. As part of the Kinetis K series, this device is built on the ARM Cortex-M4 core, offering a perfect blend of performance, power efficiency, and peripheral set for a wide range of embedded systems.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 256 KB Flash memory and 64 KB RAM, providing ample space for complex applications and data storage
  • Communication: Multiple communication interfaces including I2C, SPI, UART, and USB 2.0 full-speed for versatile connectivity options
  • Analog: Integrated analog modules with 16-bit ADCs, 12-bit DACs, and analog comparators for precise signal processing
  • Timing and Control: Comprehensive set of timers, PWM modules, and other control peripherals to handle a variety of timing-related tasks
  • Security: Advanced security features with hardware encryption support to safeguard data and intellectual property
  • Low Power: Multiple power-saving modes to ensure optimal energy efficiency for battery-powered and power-sensitive applications
  • Package: Offered in a 121 XFBGA package, ideal for space-constrained applications

Applications

The MK24FN256VDC12 is suitable for a broad range of applications, including but not limited to industrial control systems, medical devices, smart metering, and IoT endpoints. Its robust set of features and connectivity options make it an excellent choice for designers looking to develop advanced and reliable products.

Development Support

NXP provides comprehensive development support for the MK24FN256VDC12 with software libraries, development boards, and a suite of tools for programming and debugging. This ensures that engineers can rapidly prototype and bring their products to market faster.

Overall, the NXP MK24FN256VDC12 microcontroller is a powerful and versatile solution that offers the performance and features required for today's sophisticated electronic designs. Its integration capabilities and support infrastructure make it a go-to choice for engineers and developers looking to create high-performing, secure, and energy-efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3550 $63.5500
23+ $5.2145 $119.9335
35+ $5.0515 $176.8025
48+ $4.8886 $234.6528
62+ $4.7256 $292.9872
82+ $4.2368 $347.4176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess