EN
  • EN
  • DE

MK27FN2M0VMI15

Part No MK27FN2M0VMI15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)
Manufacturer NXP
Series Kinetis K27F
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 150MHz
Connectivity EBI/EMI, I²C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals DMA, I2S, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type External, Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 169-LFBGA
Case / Package 169-MAPBGA (9x9)
Family Name MK27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13373, 935341517557
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927215-MK27FN2M0VMI15
Ultra Librarian 3D Model Ultra Librarian MK27FN2M0VMI15 CAD Model

Description

The MK27FN2M0VMI15 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the needs of sophisticated embedded applications. This powerful MCU is part of the Kinetis K series, which is renowned for its exceptional performance, energy efficiency, and rich suite of features.

Key Features

  • Core: At the heart of the MK27FN2M0VMI15 is an ARM Cortex-M4 core that runs at a maximum frequency of 150 MHz, ensuring robust computational power and real-time processing capabilities.
  • Memory: The device comes equipped with 2 MB of flash memory and 1 MB of SRAM, providing ample space for complex programs and data storage.
  • Connectivity: With a range of connectivity options including multiple UART, SPI, I2C interfaces, and USB Full-/Low-Speed with device charge detect, this MCU can easily communicate with peripherals and other devices.
  • Analog Modules: It features several analog components, such as 16-bit ADCs, high-speed comparators, and a 12-bit DAC, enabling precise measurement and control in analog-intensive applications.
  • Timers: Advanced timing features including multiple 32-bit and 16-bit timers, as well as PWM modules, provide the necessary tools for accurate event timing and motor control.
  • Security: The MCU is designed with security in mind, featuring a hardware random number generator, cryptographic acceleration, and a secure boot process to safeguard your applications.

Applications

The MK27FN2M0VMI15 MCU is versatile and can be used across a wide range of applications. It is particularly suited for industrial control systems, IoT devices, smart home applications, medical devices, and automotive electronics, where its processing power, connectivity, and security features can be fully leveraged.

Package and Quality

The MCU is available in a 176 MAPBGA (10x10 mm) package, allowing for a compact footprint in space-constrained designs. It is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess