EN
  • EN
  • DE

SC16C652BIBS,157

Part No SC16C652BIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32HVQFN  /  UART IC 2, DUART Channel 32 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 568-2046,935276387157,SC16C652BIBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260699-SC16C652BIBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C652BIBS,157 CAD Model

Description

Introducing the SC16C652BIBS,157 Dual UART IC from NXP

Enhance your communication capabilities with the robust and versatile SC16C652BIBS,157, a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit brought to you by NXP Semiconductors. This powerful component is designed to facilitate serial communication in a wide range of computing and communication applications.

Key Features

  • Dual Channel: The SC16C652BIBS,157 contains two independent UART channels, each providing efficient serial communication with support for a variety of serial protocols.
  • Enhanced Baud Rate: It offers a broad baud rate range, making it adaptable for various communication speeds and ensuring compatibility with legacy and modern systems alike.
  • Large FIFOs: With 32-byte FIFOs for each transmitter and receiver, this IC reduces CPU overhead, improving system efficiency and data throughput.
  • Flexible Interface: The device supports a range of interfaces, including a standard industrial bus interface, enhancing its adaptability to different system architectures.
  • Voltage Range: It operates over a wide voltage range, accommodating various power supply specifications and ensuring integration with both 3.3V and 5V systems.
  • Auto Hardware/Software Flow Control: The SC16C652BIBS,157 includes automatic hardware and software flow control, which simplifies design and increases reliability in data transfer.

Applications

The SC16C652BIBS,157 is ideal for deployment in a multitude of applications where efficient and reliable serial communication is paramount. It is particularly well-suited for:

  • Point-of-Sale (POS) terminals
  • Networking equipment, such as routers and switches
  • Industrial control systems
  • Automotive diagnostics and telematics
  • Consumer electronics

Reliability and Support

NXP's commitment to quality ensures that the SC16C652BIBS,157 meets the highest reliability standards. With NXP's extensive support network and comprehensive documentation, integrating this dual UART IC into your project is straightforward, ensuring a smooth development process and long-term performance.

Whether you are upgrading existing systems or designing new cutting-edge solutions, the SC16C652BIBS,157 from NXP is a smart choice for enhancing your serial communication capabilities.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess