EN
  • EN
  • DE

MK50DX128CLH7R

Part No MK50DX128CLH7R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 22x16b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1077550-MK50DX128CLH7R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK50DX128CLH7R CAD Model

Description

Product Overview: NXP MK50DX128CLH7R Microcontroller

The NXP MK50DX128CLH7R is a feature-rich microcontroller designed to cater to the needs of complex and demanding applications. Part of the Kinetis K50 family, this device integrates robust performance with energy efficiency, making it an ideal choice for medical, industrial, and consumer markets.

Key Features:

  • Core: ARM Cortex-M4 core with DSP instructions, running at a maximum frequency of 72 MHz, delivers high computational performance.
  • Memory: Comes with 128 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Analog Integration: Features multiple analog components, including a 16-bit ADC, a 12-bit DAC, and analog comparators, which facilitate precision signal processing.
  • Communication Interfaces: Offers a range of communication options such as multiple SPI, I2C, UART, and USB 2.0 Full Speed interfaces, enabling connectivity with a variety of peripherals and systems.
  • Timers and PWM: Equipped with multiple timer/counters and PWM modules for accurate timing operations and control applications.
  • Low Power Consumption: Designed for power-sensitive applications with multiple power modes, including a low-leakage stop mode, to ensure minimal power usage during idle periods.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint while allowing for sufficient I/O options for complex designs.
  • Operating Conditions: Operates over a wide temperature range, making it suitable for harsh environments.

Applications:

The MK50DX128CLH7R microcontroller is highly versatile and can be used in a variety of applications, such as:

  • Medical devices like patient monitoring systems and portable medical instrumentation
  • Industrial control systems including motor control and automation
  • Consumer electronics such as wearables and smart appliances

With its integration of robust security features and a wide array of peripherals, the NXP MK50DX128CLH7R microcontroller is a powerful and reliable choice for designers looking to develop sophisticated and efficient systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess