EN
  • EN
  • DE

MK60FX512VLQ15

Part No MK60FX512VLQ15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 58x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK60FX512
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223966-MK60FX512VLQ15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60FX512VLQ15 CAD Model

Description

The NXP MK60FX512VLQ15 is a high-performance microcontroller unit (MCU) designed for industrial applications, automotive control systems, and the Internet of Things (IoT). It is part of NXP's Kinetis K60 family, which is known for its rich set of features, including advanced integration and power efficiency.

Key Features

  • Core: ARM Cortex-M4 processor with DSP and floating-point unit, running up to 150 MHz.
  • Memory: 512 KB flash memory and 128 KB SRAM, offering ample space for complex applications.
  • Communication Interfaces: Multiple communication options including Ethernet, USB 2.0 full-speed and high-speed OTG, CAN, SPI, I2C, and UART.
  • Timers: A variety of timers including PWM, real-time clock, and periodic interrupt timers.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators.
  • Security: Enhanced security features with a secure digital host controller (SDHC) for secure data transfer and storage.
  • Power Efficiency: Low-power modes for energy-sensitive applications, including a flexible low-power mode and an ultra-low-power stop mode.
  • Packages: Available in a 144-pin LQFP package, suitable for space-constrained applications.
  • Operating Conditions: Operates at a temperature range of -40°C to +105°C, making it reliable for harsh environments.

Applications

The robust feature set of the MK60FX512VLQ15 MCU makes it ideal for a wide range of applications. It is particularly well-suited for industrial automation systems that require high-speed processing and precise control, such as motor control and process automation. In the automotive sector, it can be used for in-vehicle networking, chassis and safety systems, and body electronics. Additionally, its connectivity features and power efficiency make it a great choice for IoT devices that need secure data communication and long battery life.

Development Support

NXP provides comprehensive development support for the MK60FX512VLQ15 with software libraries, development tools, and reference designs. Developers can take advantage of NXP's software development kits (SDKs) and the MCUXpresso integrated development environment (IDE) to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7341 $71.4682
4+ $29.3203 $117.2812
6+ $28.4041 $170.4246
8+ $27.4878 $219.9024
10+ $26.5716 $265.7160
13+ $23.8228 $309.6964
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess