EN
  • EN
  • DE

MK61FN1M0VMD15

Part No MK61FN1M0VMD15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K61 Sub-Family Data Sheet | IC MCU 32BIT 1MB FLASH 144MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 95
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 53x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK61FN1M0
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223968-MK61FN1M0VMD15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK61FN1M0VMD15 CAD Model

Description

Introducing the NXP MK61FN1M0VMD15 Microcontroller

The NXP MK61FN1M0VMD15 is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded applications. This powerful MCU is part of the Kinetis K series and is built on the ARM Cortex-M4 core, offering exceptional performance, energy efficiency, and enhanced system control capabilities.

Core Features

  • Processor Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies of up to 150MHz, which provides the computational power required for complex algorithms and signal processing.
  • Memory: Equipped with 1MB of flash memory and 128KB of SRAM, this microcontroller offers ample space for program code and data storage, ensuring smooth operation even in applications with substantial codebase and data handling requirements.
  • Communication Interfaces: The MK61FN1M0VMD15 includes a variety of communication interfaces such as Ethernet, USB, CAN, UART, SPI, and I2C, offering versatile connectivity options for a wide range of applications.
  • Analog Modules: Integrated analog modules including high-resolution ADCs and DACs provide precise input and output capabilities for interfacing with sensors and other analog devices.
  • Timers and Control: Multiple flexible timers, PWM modules, and other control peripherals support sophisticated timing and control operations required in complex embedded systems.
  • Security and Integrity: Features such as hardware encryption modules and a secure boot process ensure data security and system integrity, making it suitable for applications where data protection is paramount.

Applications

The versatility of the NXP MK61FN1M0VMD15 microcontroller makes it an ideal choice for a broad range of applications. It excels in sectors such as industrial control, automotive systems, Internet of Things (IoT) devices, healthcare, and consumer electronics. Its robust processing capabilities and comprehensive set of peripherals enable developers to create sophisticated systems that require real-time control, connectivity, and advanced security features.

Development Support

NXP provides extensive support for the MK61FN1M0VMD15 through its software development kits (SDKs), middleware, and reference designs. Developers can also take advantage of the rich ecosystem of development tools and community resources to accelerate the design and deployment of applications built around this microcontroller.

With its advanced features and comprehensive support, the NXP MK61FN1M0VMD15 is a powerful and flexible solution for your next embedded project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0208 $60.0624
8+ $16.4276 $131.4208
11+ $15.9147 $175.0617
15+ $15.4008 $231.0120
20+ $14.8880 $297.7600
26+ $13.3472 $347.0272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess