EN
  • EN
  • DE

LM74CIMX-5/NOPB

Part No LM74CIMX-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type SPI
Supply Voltage - Operating 3 V to 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.25°C (±5°C)
Testing Conditions -10°C to 65°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110202-LM74CIMX-5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM74CIMX-5/NOPB CAD Model

Description

The LM74CIMX-5/NOPB is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips. This product is a temperature sensor with a digital output, specifically designed to meet the demanding needs of various applications that require precise temperature monitoring and control.

  • Operating Temperature Range: -55°C to 150°C
  • Accuracy: ±2°C from -25°C to 125°C
  • Package: 8-pin MSOP
  • Supply Voltage Range: 2.7V to 5.5V
  • Interface: SPI and MICROWIRE™ compatible
  • Resolution: 0.0625°C
  • Conversion Time: 100ms
  • Key Feature: can withstand harsh environments

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4513 $51.4773
50+ $2.0113 $100.5650
77+ $1.9485 $150.0345
107+ $1.8856 $201.7592
138+ $1.8228 $251.5464
184+ $1.6342 $300.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess