EN
  • EN
  • DE

MK64FX512VDC12

Part No MK64FX512VDC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 192K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-XFBGA
Supplier Device Package 121-XFBGA (8x8)
Base Product Number MK64FX512
Other Names 935323475557
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264122-MK64FX512VDC12
Ultra Librarian 3D Model Ultra Librarian MK64FX512VDC12 CAD Model

Description

The NXP MK64FX512VDC12 microcontroller is a highly integrated, high-performance product from NXP Semiconductors that belongs to the Kinetis K series. This 32-bit microcontroller is built on the ARM Cortex-M4 core and is designed to deliver exceptional speed, reliability, and versatility for a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) and DSP instructions, enabling efficient processing for both control and digital signal processing applications.
  • Memory: 512 KB of flash memory and 256 KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Multiple communication options including Ethernet, USB OTG, CAN, UART, SPI, and I2C, allowing for flexible connectivity solutions.
  • Analog Modules: Features include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for a wide range of analog signal processing tasks.
  • Timers and PWM: A variety of timers, including a high-resolution PWM module, for precise control in timing-sensitive applications.
  • Security and Integrity: Equipped with a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator (RNG) to support secure data transfer and encryption.
  • Power Efficiency: Multiple power-saving modes to ensure optimal power consumption for battery-powered and energy-sensitive applications.
  • Packaging: Available in a 144-pin MAPBGA package, which is suitable for space-constrained applications.

Applications:

The versatile feature set of the MK64FX512VDC12 makes it ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive electronics
  • Building and home automation
  • Healthcare and medical devices
  • Smart energy management
  • Consumer electronics

With its robust processing capabilities, extensive memory, and comprehensive set of peripherals, the NXP MK64FX512VDC12 microcontroller is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1923 $63.5769
6+ $17.3886 $104.3316
9+ $16.8452 $151.6068
13+ $16.3018 $211.9234
16+ $15.7584 $252.1344
22+ $14.1282 $310.8204
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess