EN
  • EN
  • DE

MK65FX1M0CAC18R

Part No MK65FX1M0CAC18R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169WLCSP / ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 169-WLCSP (5.5x5.63)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 116
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 169-UFBGA, WLCSP
Supplier Device Package 169-WLCSP (5.5x5.63)
Base Product Number MK65FX1M0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1345756-MK65FX1M0CAC18R
Ultra Librarian 3D Model Ultra Librarian MK65FX1M0CAC18R CAD Model

Description

Introducing the NXP MK65FX1M0CAC18R Microcontroller

The NXP MK65FX1M0CAC18R is a state-of-the-art microcontroller unit (MCU) designed for industrial applications, offering a perfect blend of performance, power efficiency, and connectivity. This powerful MCU is part of NXP's Kinetis K65 Sub-Family and is built on the ARM® Cortex®-M4 core, providing users with enhanced computational speed and a rich set of features.

With a clock speed of up to 180 MHz, the MK65FX1M0CAC18R is equipped to handle complex tasks and can support a variety of communication protocols, making it an ideal choice for system control, automation, and IoT (Internet of Things) devices. The MCU also boasts a 1MB flash memory and 256KB RAM, providing ample space for application code and data storage.

Key Features:

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU)
  • Frequency: Up to 180 MHz operation for rapid processing capabilities
  • Memory: 1MB Flash and 256KB RAM to accommodate complex applications
  • Connectivity: Multiple communication interfaces including Ethernet, USB, CAN, and UART for versatile connectivity options
  • Analog Modules: Integrated analog modules such as ADCs and DACs for precise measurement and control
  • Security: Enhanced security features to protect against unauthorized access and ensure data integrity
  • Low Power: Multiple power modes and low-power operation for energy-sensitive applications

Designed with robust security features, the MK65FX1M0CAC18R ensures data safety and integrity, which is critical for today's connected devices. The MCU's comprehensive security suite includes features such as cryptography acceleration, secure boot, and random number generation.

For applications that demand low-power consumption without sacrificing performance, the MK65FX1M0CAC18R offers multiple power-saving modes. This makes it an excellent choice for battery-operated devices where energy efficiency is paramount.

Whether you are developing advanced industrial control systems, medical devices, or smart home technology, the NXP MK65FX1M0CAC18R microcontroller provides the reliability, performance, and feature set necessary to drive innovation and meet the demands of modern embedded applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess