EN
  • EN
  • DE

MKE02Z16VLC2

Part No MKE02Z16VLC2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000792-MKE02Z16VLC2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series Kinetis KE02
Package Tray
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Base Product Number MKE02Z16
Base Product Number 20MHz
Speed 20MHz
Ultra Librarian 3D Model Ultra Librarian MKE02Z16VLC2 CAD Model

Description

Product Overview: NXP MKE02Z16VLC2 Microcontroller

The NXP MKE02Z16VLC2 is a robust microcontroller designed to cater to a wide range of applications demanding a high level of integration and low power consumption. This 32-bit MCU is part of NXP's Kinetis E Series, which is specifically engineered for cost-sensitive applications requiring significant processing capability and reliability.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 20 MHz, offering efficient processing capabilities for a variety of tasks.
  • Memory: Comes with 16 KB of flash memory and 2 KB of RAM, providing ample space for program storage and efficient execution of applications.
  • Communication Interfaces: Includes a range of communication options such as I2C, SPI, and UART for versatile connectivity with peripherals and other devices.
  • Analog Modules: Features multiple analog components, including a 12-bit ADC, a 6-channel high-speed analog comparator, and an analog voltage reference, to cater to complex analog sensing and control tasks.
  • Timers: Boasts a variety of timing and control modules like a 6-channel PWM, multiple general-purpose timers, and a real-time counter, enabling precise event management and timing operations.
  • Power Efficiency: Designed for power-sensitive applications with multiple power-saving modes, such as stop and wait, to optimize power consumption.
  • Packages: Available in a compact 32-pin LQFP package, allowing for space-efficient designs in constrained form factors.
  • Robust Design: Built to operate in harsh environments, with a wide operating temperature range and excellent ESD/EMC performance.
  • Development Support: Supported by NXP's comprehensive development tools, software libraries, and the Kinetis Software Development Kit (SDK) for rapid application development and prototyping.

Applications

The MKE02Z16VLC2 is ideal for a variety of applications, including but not limited to industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its combination of processing power, memory capacity, and rich set of peripherals makes it a versatile choice for designers looking to create sophisticated yet power-conscious products.

With its integration of essential features and NXP's reputation for quality, the MKE02Z16VLC2 microcontroller is a reliable and cost-effective solution for developers needing a compact, feature-rich MCU for their next project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2790 $59.2540
62+ $1.8701 $115.9462
96+ $1.8117 $173.9232
132+ $1.7532 $231.4224
171+ $1.6948 $289.8108
229+ $1.5194 $347.9426
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess