EN
  • EN
  • DE

MKE04Z128VLK4

Part No MKE04Z128VLK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KE04
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 71
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b, D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 788918-MKE04Z128VLK4
Popularity Medium
Supply and Demand Status Limited
Family Name MKE04Z128
Introduction Date February 03, 2014
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MKE04Z128VLK4 CAD Model

Description

Product Overview: NXP MKE04Z128VLK4 Microcontroller

The NXP MKE04Z128VLK4 is a versatile and powerful microcontroller designed for a wide range of applications. This 32-bit MCU is part of the Kinetis E Series and is built on the ARM Cortex-M0+ processor, which provides an excellent balance of efficiency and performance. The device operates at a frequency of up to 48 MHz and features a 128 KB flash memory, making it suitable for embedded applications requiring a compact footprint with ample storage for code and data.

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48 MHz.
  • Memory: 128 KB flash memory and 16 KB RAM, providing sufficient space for complex applications.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Analog Modules: Integrated analog modules including a 12-bit ADC, a 12-bit DAC, and analog comparators for handling various sensor inputs.
  • Timers: Multiple flexible timers, including a Real-Time Clock, for precise event timing and PWM generation.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, catering to different power requirements.
  • Package: Available in an 80-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +105°C, ensuring reliability under extreme conditions.

Applications:

The MKE04Z128VLK4 microcontroller is suitable for a myriad of applications, including but not limited to industrial control systems, home automation, consumer electronics, and automotive systems. Its robust feature set and high reliability make it an excellent choice for designers looking for a cost-effective yet powerful MCU solution.

Support and Resources:

NXP provides comprehensive support for the MKE04Z128VLK4 with a wide range of development tools, software libraries, and documentation to assist developers in bringing their products to market quickly and efficiently. The MCU is also supported by the NXP community, where users can share insights and collaborate on projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2993 $51.5916
29+ $3.5277 $102.3033
44+ $3.4174 $150.3656
61+ $3.3072 $201.7392
79+ $3.1970 $252.5630
105+ $2.8662 $300.9510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,042 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess