EN
  • EN
  • DE

FLHTC0312-26-6CS3119

Part No FLHTC0312-26-6CS3119
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description FLEXLITE CABLE STRANDED / Hook-up Wire
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 793598-FLHTC0312-26-6CS3119
Popularity Medium
Supply and Demand Status Limited
Family Name FLHTC0312
Introduction Date August 18, 2010
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian FLHTC0312-26-6CS3119 CAD Model

Description

The FLHTC0312-26-6CS3119 from TE Connectivity Raychem Cable Protection is a cable/wire that is a part of the FLHTC0312 family.

  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22AWG ORG 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22AWG RED 100' / 22 AWG Hook-Up Wire 7/30 Red 300V 100.0' (30.5m)
Lowest to $152.5184
TE Connectivity
CABLE STRANDED
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG VIOLET 1000' / 18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
Belden Inc.
HOOK-UP STRND 18AWG BLU 100' / 18 AWG Hook-Up Wire 19/30 Blue 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess