EN
  • EN
  • DE

MKE04Z64VLK4

Part No MKE04Z64VLK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Manufacturer NXP
Series Kinetis KE04
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 71
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name MKE04Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885005-MKE04Z64VLK4
Ultra Librarian 3D Model Ultra Librarian MKE04Z64VLK4 CAD Model

Description

The NXP MKE04Z64VLK4 is a versatile and powerful microcontroller designed for a wide range of applications. This 32-bit MCU is part of NXP's energy-efficient Kinetis E series, which is tailored for cost-sensitive and robust design requirements. It is particularly well-suited for industrial control, consumer electronics, appliances, and automotive systems, where reliability and high performance are essential.

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48 MHz.
  • Memory: Equipped with 64 KB of flash memory and 4 KB of RAM, providing ample space for complex applications and efficient data handling.
  • Timers: Multiple flexible timers including a PWM module, which is ideal for motor control applications.
  • Communication Interfaces: Features a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with peripheral devices and systems.
  • Analog Modules: Comes with an array of analog components including a 12-bit ADC, a high-speed comparator, and an analog voltage reference for precise sensing and measurement tasks.
  • Power Efficiency: Designed with power-saving modes to ensure optimal energy management for battery-powered or energy-harvesting applications.
  • Package: Available in an 80-pin LQFP package, providing a compact footprint with enough pins for various I/O and peripheral functions.
  • Operating Temperature: Guaranteed performance across a wide temperature range from -40°C to +105°C, making it suitable for harsh environments.

Development Support:

The MKE04Z64VLK4 is supported by NXP's comprehensive software and hardware development tools. Developers can take advantage of the NXP's MCUXpresso SDK, IDE, and Config Tools to accelerate the development process. Additionally, the microcontroller is supported by a range of third-party development platforms and software, ensuring a flexible and user-friendly development experience.

Applications:

Thanks to its robust feature set and scalability, the MKE04Z64VLK4 is an excellent choice for applications such as:

  • Industrial Control Systems
  • Home and Building Automation
  • Automotive Electronics
  • Consumer Electronics
  • Smart Metering

In conclusion, the NXP MKE04Z64VLK4 microcontroller is a reliable, high-performance MCU that offers a balance between functionality, power efficiency, and cost, making it an ideal solution for a multitude of embedded applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8619 $52.7571
21+ $4.8098 $101.0058
33+ $4.6595 $153.7635
45+ $4.5092 $202.9140
58+ $4.3589 $252.8162
77+ $3.9080 $300.9160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 944 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess